EN
  • EN
  • DE

ADN8831ACPZ-REEL7

Part No ADN8831ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Sensor and Detector Interface 5.5V 8mA 32-Pin LFCSP EP T/R / IC THERMO COOLER CTRLR 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Thermoelectric Cooler
Operating Supply Current 8mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 009094-ADN8831ACPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADN8831
Introduction Date February 06, 2004
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADN8831ACPZ-REEL7 CAD Model

Description

Product Overview: ADN8831ACPZ-REEL7

The ADN8831ACPZ-REEL7 is a high-performance thermoelectric cooler (TEC) controller IC from Analog Devices Inc., a leading manufacturer in the field of precision high-performance integrated circuits. This advanced component is designed to efficiently manage the temperature of laser diodes and other sensitive electronic components through precise TEC control.

Key Features

  • Precise Temperature Control: The ADN8831ACPZ-REEL7 offers exceptional temperature stability and accuracy, which is crucial for maintaining the optimal performance of laser diodes and other temperature-sensitive devices.
  • Integrated H-Bridge: The device includes an integrated H-bridge driver capable of driving a TEC with bidirectional current, allowing for both heating and cooling as needed to maintain a set temperature.
  • Adjustable Gain Settings: With configurable gain settings, users can fine-tune the performance of the TEC controller to match the specific requirements of their application.
  • Power Efficiency: The IC is designed for power efficiency, which is vital for minimizing heat generation and power consumption, especially in portable or battery-powered applications.
  • Compact Packaging: The ADN8831ACPZ-REEL7 is available in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADN8831ACPZ-REEL7 is suitable for a wide range of applications where precise temperature control is essential. This includes:

  • Fiber optic networks
  • Telecommunication systems
  • Medical diagnostic equipment
  • Industrial instrumentation
  • Laser diode modules

Product Specifications

The device operates over a wide input voltage range and offers a temperature control range suitable for most laser diode applications. Additionally, the ADN8831ACPZ-REEL7 features various protection mechanisms, such as overcurrent protection and thermal shutdown, to ensure reliable operation under adverse conditions.

Packaging and Availability

The ADN8831ACPZ-REEL7 is supplied in tape and reel packaging, denoted by the 'REEL7' suffix, which facilitates automated assembly processes for high-volume production. Analog Devices Inc. ensures the availability of this product across global distribution networks, catering to the needs of diverse industries.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4468 $52.3404
7+ $14.3154 $100.2078
11+ $13.8680 $152.5480
15+ $13.4207 $201.3105
20+ $12.9733 $259.4660
26+ $11.6312 $302.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess