EN
  • EN
  • DE

ADN8831ACPZ

Part No ADN8831ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Sensor and Detector Interface 5.5V 8mA 32-Pin LFCSP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751756-ADN8831ACPZ
Family Name ADN8831
Introduction Date February 06, 2004
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN8831ACPZ CAD Model

Description

Analog Devices Inc. ADN8831ACPZ Thermoelectric Cooler Controller

The ADN8831ACPZ is a high-performance thermoelectric cooler (TEC) controller IC manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is designed to precisely control the temperature of semiconductor optical components, such as laser diodes, by regulating the current in a TEC module. The device is highly suitable for applications that require tight temperature control to maintain system performance and reliability, including fiber optic networks, medical diagnostic equipment, and precision instrumentation.

The ADN8831ACPZ operates from a single supply voltage ranging from 3.0V to 5.5V, making it versatile for use in various system configurations. It integrates a pulse-width modulation (PWM) input for TEC current control, which allows for efficient power management and reduced heat dissipation. The controller also features a bidirectional TEC current drive that can sink or source up to 2A of current, providing the flexibility to heat or cool the load as necessary.

Key features of the ADN8831ACPZ include:

  • Highly integrated TEC controller for optical components
  • Single-supply operation from 3.0V to 5.5V
  • Up to 2A bidirectional TEC current drive capability
  • PWM input for precise TEC current control
  • Internal digital-to-analog converter (DAC) for setting the desired temperature setpoint
  • On-chip temperature sensor interface
  • Programmable temperature limit protection
  • Low power consumption and high energy efficiency
  • Compact 24-lead LFCSP (Lead Frame Chip Scale Package) for space-constrained applications

With its high level of integration and advanced features, the ADN8831ACPZ simplifies the design of temperature control systems. The device's programmable temperature limit protection ensures that the optical component never exceeds its maximum rated temperature, thereby enhancing the safety and longevity of the system. The 24-lead LFCSP package is ideal for space-constrained applications where board real estate is at a premium.

The ADN8831ACPZ by Analog Devices Inc. represents a state-of-the-art solution for designers seeking to implement precise temperature control in their optical systems, ensuring optimal performance and reliability.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4976 $61.9904
8+ $12.7160 $101.7280
13+ $12.3186 $160.1418
17+ $11.9212 $202.6604
22+ $11.5239 $253.5258
30+ $10.3318 $309.9540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess