EN
  • EN
  • DE

ADN8834ACBZ

Part No ADN8834ACBZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1706
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713428-ADN8834ACBZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN8834ACBZ CAD Model

Description

Analog Devices Inc. ADN8834ACBZ Thermoelectric Cooler Controller

The ADN8834ACBZ is a high-performance thermoelectric cooler (TEC) controller IC manufactured by Analog Devices Inc., designed to provide precise temperature control for laser diodes, CCDs, and other sensitive electronic components. This advanced controller is housed in a compact, surface-mount CB package, making it suitable for integration into various electronic systems where space is at a premium.

Key Features:

  • Precision Temperature Control: The ADN8834ACBZ offers precise temperature regulation by controlling the current through a thermoelectric cooler, ensuring optimal performance of temperature-sensitive devices.
  • Integrated H-Bridge: With its built-in H-bridge, the controller can drive TECs with bipolar current, eliminating the need for additional external components and simplifying the design process.
  • Efficient Operation: The device is designed for high efficiency, which minimizes power loss and heat generation, thereby ensuring reliable and long-lasting performance.
  • Programmable Limits: Users can set limits for voltage and current to protect the thermoelectric cooler and the load from potential damage due to overcurrent or excessive voltage conditions.
  • Flexible Power Supply: The ADN8834ACBZ can operate from a wide range of power supply voltages, providing versatility in various application scenarios.
  • Compact Size: The small footprint of the CB package allows for integration into space-constrained applications without sacrificing performance.

Applications:

  • Laser diode cooling and heating
  • CCD cooling
  • Precision optical components
  • Medical equipment
  • Telecommunications
  • Industrial instrumentation

The ADN8834ACBZ is an ideal solution for designers looking for a robust, efficient, and easy-to-implement TEC controller. Its advanced features and compact design make it a versatile choice for maintaining the temperature of critical components within a specified range, ensuring enhanced performance and reliability of high-precision electronic systems.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0462 $54.4158
21+ $4.9610 $104.1810
32+ $4.8059 $153.7888
44+ $4.6509 $204.6396
56+ $4.4959 $251.7704
75+ $4.0308 $302.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,950 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess