EN
  • EN
  • DE

ADP-I2C-USB-Z

Part No ADP-I2C-USB-Z
Manufacturer Analog Devices Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description USB TO I2C CONNECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201376-ADP-I2C-USB-Z
Manufacturer Analog Devices Inc.
Category Development Boards, Kits, Programmers -Accessories
Package Box
Product Status Active
Accessory Type Interface Board
For Use With/Related Products Digital Power Management Devices
Base Product Number ADP-I2
Ultra Librarian 3D Model Ultra Librarian ADP-I2C-USB-Z CAD Model

Description

Analog Devices Inc. ADP-I2C-USB-Z Product Overview

The ADP-I2C-USB-Z from Analog Devices Inc. is a versatile and user-friendly interface device, designed to bridge USB connections to I2C interfaces with ease. This innovative product serves as a critical tool for developers and engineers who require a reliable method to communicate with I2C devices via a personal computer or a USB host.

Key Features

  • USB to I2C Interface: The device seamlessly converts USB signals to I2C, enabling direct communication with I2C devices without the need for complex wiring or additional hardware.
  • Plug and Play: With its plug-and-play capability, the ADP-I2C-USB-Z does not require any external drivers or software installation, making it incredibly easy to use right out of the box.
  • High-Speed Data Transfer: It supports high-speed I2C operations, ensuring efficient data transfer between the connected devices.
  • Compatibility: The interface is compatible with various operating systems, including Windows, Mac OS, and Linux, providing a broad range of usability across different platforms.
  • Compact Design: The compact and lightweight design of the ADP-I2C-USB-Z makes it an ideal choice for portable applications and setups with limited space.
  • Power Supply: The device can be powered directly from the USB port, eliminating the need for an external power source and simplifying the setup process.

Applications

The ADP-I2C-USB-Z is suitable for a wide array of applications, including but not limited to:

  • Debugging and development of I2C-enabled devices
  • Prototyping and testing of embedded systems
  • Device programming and configuration
  • Data acquisition and monitoring systems

Technical Specifications

The device boasts a range of technical specifications that ensure its reliability and performance:

  • Support for standard and fast I2C modes
  • USB 2.0 Full-Speed compatible
  • Hot-pluggable USB interface
  • On-board pull-up resistors for I2C lines

The ADP-I2C-USB-Z from Analog Devices Inc. is an indispensable tool for professionals and hobbyists alike, who require a straightforward and efficient way to interface with I2C devices. Its combination of ease of use, speed, and portability makes it a top choice for a wide range of I2C communication needs.

You May Also Be Interested in

Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR SDP-CB1
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Lowest to $1.8392

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess