EN
  • EN
  • DE
  • IT

ADP1109AR

Part No ADP1109AR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description UPOWER ADJ. DC-DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 9V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 12V
Current - Output 1.2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP1109
Standard Package 567 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558433-ADP1109AR
Ultra Librarian 3D Model Ultra Librarian ADP1109AR CAD Model

Description

Product Overview: ADP1109AR from Analog Devices Inc.

The ADP1109AR is a versatile and robust step-up/step-down switching regulator designed by Analog Devices Inc., a leader in high-performance semiconductors. This innovative component is engineered to deliver efficient power conversion for a wide range of applications, from portable devices to industrial systems.

The ADP1109AR operates on an input voltage range of 2.0 V to 30 V, making it suitable for battery-powered operations, including single-cell Li-ion or multi-cell alkaline/NiCd/NiMH configurations. It provides an adjustable output voltage, which can be set from 1.25 V to a maximum determined by the input voltage, ensuring flexibility in design and compatibility with various circuits and systems.

With its high switching frequency of up to 160 kHz, the ADP1109AR allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design. This switching regulator also features high efficiency, which can reach up to 85%, minimizing heat dissipation and contributing to the longevity of the device it powers.

One of the key advantages of the ADP1109AR is its ability to seamlessly transition between step-up and step-down modes, providing consistent power supply regardless of the relative magnitude of input and output voltages. This versatility is particularly valuable in applications where the input voltage can vary widely, such as in automotive or renewable energy systems.

The ADP1109AR includes built-in safety features such as thermal overload protection and current limiting, which safeguard the device and the end application from potential damage due to overcurrent or excessive temperature conditions. Additionally, its shutdown mode significantly reduces power consumption when the regulator is not in use, making it ideal for power-sensitive applications.

Available in a compact SOIC-8 package, the ADP1109AR is easy to integrate into existing designs, providing designers with a reliable and efficient power management solution that meets the rigorous standards of Analog Devices Inc.

Whether you are developing a power supply for a handheld device, an automotive application, or an industrial control system, the ADP1109AR offers the performance, durability, and flexibility required to meet your power conversion needs.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess