EN
  • EN
  • DE

ADP120-AUJZ15R7

Part No ADP120-AUJZ15R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 100MA 1.5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Regulators 1
Current - Output 100mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number ADP120
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558449-ADP120-AUJZ15R7
Ultra Librarian 3D Model Ultra Librarian ADP120-AUJZ15R7 CAD Model

Description

ADP120-AUJZ15R7 - Low Dropout Linear Regulator from Analog Devices Inc.

The ADP120-AUJZ15R7 is a state-of-the-art low dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This LDO is tailored to deliver a stable and precise 1.5V output from a higher input voltage, making it an ideal choice for sensitive electronic applications where voltage regulation is critical.

With its ultra-low dropout voltage, the ADP120-AUJZ15R7 ensures efficient operation even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in battery-operated devices where extending the battery life is paramount. The device is capable of delivering an output current of up to 200mA, making it suitable for a wide range of applications, from microprocessors and digital ICs to RF devices.

The ADP120-AUJZ15R7 comes in a compact, 5-lead TSOT package, which makes it easy to incorporate into space-constrained designs without sacrificing performance. Its small footprint is an advantage for portable and wearable technology where size is a critical factor.

This LDO regulator boasts excellent load and line regulation characteristics, ensuring a stable output despite variations in input voltage or load. The device also features a low quiescent current, which contributes to its overall power efficiency. For applications demanding a low-noise power supply, the ADP120-AUJZ15R7 excels with its low output noise performance, providing a clean voltage source that enhances the reliability and performance of sensitive circuits.

Additionally, the ADP120-AUJZ15R7 is equipped with several safety features, including over-current protection and thermal overload protection, which safeguard the device and the application against adverse conditions. The LDO also has an enable/shutdown function that allows the output to be switched on or off, providing further power conservation in systems where intermittent operation is required.

In summary, the ADP120-AUJZ15R7 from Analog Devices Inc. is a versatile and reliable LDO linear regulator that offers a combination of low dropout performance, high accuracy, and robust protection features. Its compact size and energy-efficient operation make it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess