EN
  • EN
  • DE
  • IT

ADP121-ACBZ188R7

Part No ADP121-ACBZ188R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.875V 0.15A 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.875V
Output Current 150mA
Operating Supply Current 21μA to 40μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.875V
Voltage - Dropout (Typical) 0.09V @ 150mA
Mounting SMD (SMT)
Case / Package 4-WLCSP (0.82x0.82)
Win Source Part Number 116432-ADP121-ACBZ188R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP121-ACBZ188R7 CAD Model

Description

Analog Devices Inc. ADP121-ACBZ188R7: High-Performance, Low-Dropout Linear Regulator

The ADP121-ACBZ188R7 is a cutting-edge linear regulator offered by Analog Devices Inc., a leading company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This regulator is designed to provide a stable and reliable voltage supply, making it an ideal choice for sensitive electronics that require a low dropout voltage and low noise.

With its compact package, the ADP121-ACBZ188R7 is especially suitable for space-constrained applications. The device is housed in a 4-ball WLCSP (Wafer Level Chip Scale Package), which is known for its minimal footprint and excellent thermal performance. This makes the ADP121-ACBZ188R7 a perfect solution for portable and battery-powered devices like smartphones, tablets, and medical devices, where efficiency and board space are critical considerations.

The regulator boasts an impressive low dropout voltage, which ensures that it can maintain a consistent output even when the input-to-output voltage differential is minimal. This feature is particularly important for maintaining the performance of the system when the battery voltage begins to decline. The ADP121-ACBZ188R7 is capable of delivering up to 150 mA of output current, which is sufficient for a wide range of low-power applications.

Another key feature of this device is its low quiescent current, which significantly extends battery life by minimizing the power consumed when the device is in idle mode. The ADP121-ACBZ188R7 also includes over-current and thermal overload protection, safeguarding the system against damage due to excessive current or overheating.

Furthermore, the linear regulator offers a high power supply rejection ratio (PSRR), which is crucial for applications that demand a noise-free power supply. This ensures that voltage fluctuations on the input do not affect the quality of the output voltage, thereby providing a stable and clean supply for sensitive RF and analog circuits.

In summary, the ADP121-ACBZ188R7 from Analog Devices Inc. is a highly reliable and efficient solution for applications requiring a low dropout voltage, low noise, and a small package size. Its robust protection features and high PSRR make it an excellent choice for a variety of critical applications across multiple industries.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.6768
ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $7.5153
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2313 $68.0069
31+ $4.2922 $133.0582
47+ $4.1577 $195.4119
65+ $4.0244 $261.5860
84+ $3.8899 $326.7516
112+ $3.4876 $390.6112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess