EN
  • EN
  • DE
  • IT

ADP121-ACBZ28R7

Part No ADP121-ACBZ28R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Output Current 150mA
Operating Supply Current 21μA to 40μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.09V @ 150mA
Mounting SMD (SMT)
Case / Package 4-WLCSP (0.82x0.82)
Win Source Part Number 121230-ADP121-ACBZ28R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP121-ACBZ28R7 CAD Model

Description

Analog Devices Inc. ADP121-ACBZ28R7: High-Performance Low Dropout Linear Regulator

Introducing the ADP121-ACBZ28R7, a cutting-edge low dropout (LDO) linear regulator from the renowned manufacturer Analog Devices Inc. This compact, high-efficiency component is designed to meet the rigorous demands of modern electronic applications, providing a stable and reliable power supply with minimal power dissipation.

Key Features:

  • Low Dropout Voltage: The ADP121-ACBZ28R7 boasts an ultra-low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal. This characteristic is particularly advantageous in battery-operated devices where maximizing battery life is crucial.
  • High Output Accuracy: With a precision output voltage accuracy of ±1%, this LDO regulator delivers a consistent voltage supply, which is essential for sensitive electronic circuits that require stable power for optimal performance.
  • Low Quiescent Current: The device features an exceptionally low quiescent current of 11 µA (typical), which significantly reduces power consumption when in idle mode, further extending battery lifespan in portable applications.
  • Wide Input Voltage Range: The ADP121-ACBZ28R7 operates over a broad input voltage range from 2.3 V to 5.5 V, making it versatile for use in a variety of systems with different power requirements.
  • Output Voltage: This particular model provides a fixed output voltage of 2.8 V, suitable for a wide array of low-voltage electronics.
  • Thermal Overload and Short-Circuit Protection: Safety is a top priority, and this device includes built-in thermal overload protection and short-circuit protection features to safeguard the electronic system against potential damage from overheating or circuit faults.
  • Small Package Size: The ADP121-ACBZ28R7 comes in a compact, 4-ball WLCSP (Wafer Level Chip Scale Package) that is ideal for space-constrained applications.

Applications:

The ADP121-ACBZ28R7 is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Mobile phones and personal media players
  • Healthcare and medical instrumentation
  • Wireless communication systems
  • Imaging and audio devices

With its exceptional performance and versatility, the ADP121-ACBZ28R7 from Analog Devices Inc. is an ideal choice for designers seeking an LDO regulator that delivers both efficiency and reliability in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $0.9783
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $0.9794
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3127
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7873 $50.1714
44+ $2.2870 $100.6280
68+ $2.2156 $150.6608
94+ $2.1441 $201.5454
121+ $2.0726 $250.7846
162+ $1.8582 $301.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess