The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADP121CB-1.2-EVALZ

Part No ADP121CB-1.2-EVALZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description BOARD EVAL ADP121 1.2V OUTPUT / ADP121 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Analog Devices Inc.
Package Box
Channels per IC 1 - Single
Voltage - Output 1.2V
Current - Output 150mA
Voltage - Input 2.3V ~ 5.5V
Regulator Type Positive Fixed
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ADP121
Base Product Number ADP121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names ADP121CB12EVALZ
Standard Package 1
Win Source Part Number 1055856-ADP121CB-1.2-EVALZ
Fake Threat In the Open Market 52 pct.
Alternative Parts
(Cross-Reference)
ADP121-AUJZ12R7;  ADP121-AUJZ33R7;  ADP121-AUJZ25R7;  MIC5302-1.8YMT-TR;  MIC5376-2.8YC5-TR;  MIC5255-2.5YM5-TRADP121CB1.2EVALZ; 

Description

ADP121CB-1.2-EVALZ Evaluation Board

The ADP121CB-1.2-EVALZ from Analog Devices Inc. is a state-of-the-art evaluation board designed for engineers and developers who need to assess the capabilities and performance of the ADP121 low dropout linear regulator series. This particular model is tailored for the 1.2V output voltage variant, offering a compact and efficient solution for a wide range of applications.

Key Features

  • Low Dropout Voltage: The ADP121 series is known for its low dropout performance, which ensures efficient operation even when the input voltage is very close to the output voltage.
  • High Accuracy: This evaluation board provides a high accuracy output voltage, which is critical for sensitive electronic applications requiring stable and precise voltage supplies.
  • Low Quiescent Current: With an exceptionally low quiescent current, the ADP121CB-1.2-EVALZ is ideal for battery-powered devices, where power conservation is paramount.
  • Thermal Protection: The board includes thermal overload protection features that safeguard the regulator from damage due to overheating.
  • Current Limiting: Built-in current limiting protects the device and the load from damage in the event of an output overload.

Applications

The ADP121CB-1.2-EVALZ is suitable for a vast array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Medical and healthcare equipment
  • Data acquisition systems
  • Microcontroller power supplies
  • Wireless communication devices

Design and Ease of Use

The evaluation board is designed with simplicity in mind, allowing for quick and easy setup. It includes test points that provide convenient access for measuring the regulator's performance. This plug-and-play approach enables users to rapidly prototype and test their designs, reducing development time and accelerating the time to market for their products.

About Analog Devices Inc.

Analog Devices Inc. is a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The ADP121CB-1.2-EVALZ reflects the company's commitment to delivering high-quality and reliable solutions to the electronics industry.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.