EN
  • EN
  • DE

ADP122AUJZ-2.85-R7

Part No ADP122AUJZ-2.85-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator | IC REG LINEAR 2.85V 300MA TSOT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.85V
Maximum Dropout Voltage 0.15V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 105μA
Maximum Supply Current 240μA
PSRR 60dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-5
Family Part Number ADP122
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141142-ADP122AUJZ-2.85-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP122AUJZ-2.85-R7 CAD Model

Description

Introducing the ADP122AUJZ-2.85-R7 from Analog Devices Inc.

The ADP122AUJZ-2.85-R7 is a highly efficient, low quiescent current, low dropout linear regulator that stands out in the Analog Devices Inc. portfolio for its remarkable performance and reliability. Engineered to meet the stringent requirements of modern electronic applications, this regulator offers a fixed output voltage of 2.85V, which is ideal for providing stable power to sensitive components.

Key Features

  • Output Voltage: The device provides a precise 2.85V output, making it suitable for powering devices that require a stable voltage source.
  • Low Dropout: With its low dropout performance, the ADP122AUJZ-2.85-R7 ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • High Accuracy: It boasts an accuracy level of ±1%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Quiescent Current: The regulator is designed with a low quiescent current of only 180 µA (typical), making it an excellent choice for battery-powered applications where power conservation is crucial.
  • Thermal Overload Protection: It comes equipped with thermal overload protection to safeguard the device against excessive temperature and ensure long-term reliability.
  • Short-Circuit Protection: The ADP122AUJZ-2.85-R7 also features built-in short-circuit protection, providing an additional layer of security for your electronic designs.

Applications

The ADP122AUJZ-2.85-R7 is versatile and can be used across a wide range of applications, including:

  • Portable and battery-powered devices
  • Medical and healthcare equipment
  • Wireless communication systems
  • Microprocessor/ microcontroller power supplies
  • Data storage systems
  • Analog and digital sensor systems

Package and Availability

This linear regulator comes in a compact, 5-lead TSOT package, making it suitable for space-constrained applications. The part number ADP122AUJZ-2.85-R7 signifies the specific model with the 2.85V fixed output in a reel of 7-inch diameter. Analog Devices Inc. ensures the availability of this product, providing robust support and documentation for ease of integration into your designs.

Choose the ADP122AUJZ-2.85-R7 for your next project and benefit from the quality and performance that Analog Devices Inc. is known for.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1175 $61.4625
130+ $0.9170 $119.2100
200+ $0.8883 $177.6600
270+ $0.8597 $232.1190
350+ $0.8311 $290.8850
470+ $0.7451 $350.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess