EN
  • EN
  • DE

LQH32MNR68K03L

Part No LQH32MNR68K03L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828265-LQH32MNR68K03L
Ultra Librarian 3D Model Ultra Librarian LQH32MNR68K03L CAD Model

Description

The LQH32MNR68K03L is a shielded, wound inductor manufactured by Murata Electronics. This inductor is commonly used in power supply and filtering circuits. Its compact size and good electrical characteristics make it a suitable choice for various applications, particularly where space is limited.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting converters to efficiently manage voltage levels.
  • Power Supplies for Portable Devices: Suitable for use in smartphones, tablets, laptops, and other battery-powered devices.
  • Noise Filtering: Employed in circuits to reduce unwanted noise and electromagnetic interference (EMI).
  • Voltage Regulators: Integrated into voltage regulator modules for stable and clean power delivery.
  • RF Applications: Can be used in RF circuits for impedance matching and filtering purposes.

Features:

  • Small Size: Compact dimensions allow for high-density mounting on printed circuit boards.
  • Shielded Construction: Reduces electromagnetic interference (EMI) affecting nearby components.
  • High Current Capability: Designed to handle substantial current levels without saturation.
  • Excellent Inductance Stability: Provides consistent inductance values over a wide range of operating temperatures.
  • RoHS Compliant: Meets environmental regulations restricting hazardous substances.

Benefits:

  • Improved Power Efficiency: Minimizes power losses in DC-DC converters, resulting in extended battery life.
  • Reduced EMI: Prevents interference with sensitive circuits, thereby enhancing overall system reliability.
  • Compact Design: Enables the development of smaller and lighter electronic devices.
  • Stable Performance: Delivers consistent inductance values under various operating conditions.
  • Environmentally Friendly: Complies with RoHS standards, lessening environmental impact.

Additional Details:

The LQH32MNR68K03L features an inductance value of 0.68 μH (microhenries) with a tolerance of ±10%. It exhibits a high self-resonant frequency (SRF), making it suitable for high-frequency applications. It is designed for surface mount technology (SMT) and is typically supplied on tape and reel for automated assembly. The operating temperature range is generally from -40°C to +85°C. The DC resistance (DCR) is kept low to minimize power dissipation due to resistive losses. This inductor is frequently used with a variety of integrated circuits from different manufacturers in DC-DC converter and filtering applications. The core material is typically a ferrite composition, which offers high permeability and minimal core losses at higher frequencies.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess