EN
  • EN
  • DE

ADP123AUJZ-R7

Part No ADP123AUJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.15V @ 300mA
Output Current 300mA
Operating Supply Current 105μA to 240μA
PSRR 60dB (10kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 5 V
Voltage - Dropout (Typical) 0.085V @ 300mA
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 128890-ADP123AUJZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Audio, Portable Devices, Metering, Communications & Networking, Medical, Avionics
Ultra Librarian 3D Model Ultra Librarian ADP123AUJZ-R7 CAD Model

Description

Introducing the ADP123AUJZ-R7: A High-Performance Linear Regulator from Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors, presents the ADP123AUJZ-R7, a low dropout (LDO) linear regulator that offers a perfect blend of efficiency and precision. Designed to meet the rigorous demands of modern electronic applications, the ADP123AUJZ-R7 ensures a stable and reliable power supply, making it an ideal choice for sensitive analog and digital circuits.

This compact and efficient LDO regulator is housed in a small TSOT-5 package, making it well-suited for space-constrained applications. Its low dropout voltage allows it to continue regulating output voltage even when the supply voltage is very close to the output voltage, which is particularly useful in battery-operated devices where maximizing the usage of the available battery voltage is crucial.

Key Features:

  • Output Voltage: The ADP123AUJZ-R7 provides a fixed output voltage, which is factory-set from a range of 1.2V to 3.3V to accommodate various application needs.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise voltage delivery critical for many digital and analog circuits.
  • Low Dropout: The device features a low dropout voltage, typically 165 mV at 300 mA load, which enhances efficiency and allows operation over a wider input voltage range.
  • Current and Thermal Protection: It includes over-current protection and thermal overload protection, safeguarding your circuit from damage due to excessive current or overheating.
  • Low Quiescent Current: The ADP123AUJZ-R7 exhibits a low quiescent current of 180 µA (typical), making it an excellent choice for portable and battery-powered applications where power conservation is paramount.
  • No Noise: With no need for external capacitors for stability, it operates quietly without the noise associated with some other regulators.

The ADP123AUJZ-R7 is not only designed for high performance but also for ease of use. It is fully specified over the industrial temperature range of −40°C to +125°C, ensuring reliability across diverse operating conditions. Whether it's for telecommunications, portable devices, or medical equipment, the ADP123AUJZ-R7 from Analog Devices Inc. is a versatile solution that delivers consistent, high-quality power regulation.

For designers and engineers looking for a dependable power management component, the ADP123AUJZ-R7 offers the performance and features necessary to meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9973 $54.8515
125+ $0.8183 $102.2875
190+ $0.7928 $150.6320
265+ $0.7672 $203.3080
340+ $0.7416 $252.1440
455+ $0.6649 $302.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,110 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess