EN
  • EN
  • DE

ADP130AUJZ-1.8-R7

Part No ADP130AUJZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.35A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 350mA
Operating Supply Current 44μA to 220μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.07V @ 350mA
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 009103-ADP130AUJZ-1.8-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP130AUJZ-1.8-R7 CAD Model

Description

Product Overview: ADP130AUJZ-1.8-R7

The ADP130AUJZ-1.8-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a stable and reliable voltage supply for a wide range of applications. This component is part of Analog Devices' extensive line of power management solutions that are known for their efficiency, precision, and durability.

Key Features:

  • Output Voltage: The ADP130AUJZ-1.8-R7 delivers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic circuits that require a stable power supply.
  • High Accuracy: This regulator offers excellent accuracy and load regulation, ensuring that the output voltage remains consistent under varying load conditions.
  • Low Dropout: With a low dropout voltage, the ADP130AUJZ-1.8-R7 can maintain its output voltage even when the input-to-output differential is minimal, making it suitable for battery-operated devices.
  • Current Capacity: It can deliver up to 300 mA of output current, catering to the needs of a broad range of applications from microprocessors to peripheral devices.
  • Thermal Protection: The device includes thermal overload protection, which safeguards the regulator and the application from damage due to excessive heat.
  • Package: The regulator is available in a compact 5-lead TSOT package, which is conducive to space-constrained applications.

Applications:

The ADP130AUJZ-1.8-R7 is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Microprocessor/Microcontroller or FPGA supply
  • Data storage systems
  • Medical and healthcare equipment

Reliability and Support:

Analog Devices Inc. is known for its commitment to product reliability and customer support. The ADP130AUJZ-1.8-R7 is manufactured using high-quality materials and is subjected to rigorous testing to ensure performance and longevity. Customers can also rely on Analog Devices' technical support for assistance with integration, troubleshooting, and other inquiries.

In conclusion, the ADP130AUJZ-1.8-R7 from Analog Devices Inc. is a reliable and efficient solution for a wide array of electronic applications that require a precise, low-dropout voltage regulator.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9102 $52.3836
42+ $2.3879 $100.2918
65+ $2.3133 $150.3645
90+ $2.2386 $201.4740
116+ $2.1640 $251.0240
155+ $1.9402 $300.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess