EN
  • EN
  • DE

ADP151ACBZ-2.8

Part No ADP151ACBZ-2.8
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1116+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713430-ADP151ACBZ-2.8
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP151ACBZ-2.8 CAD Model

Description

The ADP151ACBZ-2.8 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 2.8V. This component is an ideal choice for providing power to sensitive analog and digital circuits that require a stable and low-noise supply voltage. The ultra-low dropout voltage and low ground current make it particularly suitable for battery-operated devices.

Key Features:

  • Output Voltage: Fixed 2.8V with high accuracy.
  • Low Dropout: Only 200 mV (typical) at 200 mA load, enabling operation close to the supply voltage.
  • High Output Current: Capable of delivering up to 200 mA of output current.
  • Low Quiescent Current: Typically 28 µA, making it suitable for battery-powered applications.
  • Low Noise: With only 9 µVrms of output noise, it is ideal for RF and precision analog applications.
  • Thermal Overload Protection: Ensures the device operates within its temperature limits.
  • Short-Circuit Protection: Provides robustness and reliability under fault conditions.

Applications:

The ADP151ACBZ-2.8 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Mobile phones and PDAs
  • Digital cameras and audio devices
  • Medical and healthcare systems
  • Instrumentation and control systems

Package and Quality:

The device is offered in a compact, 4-ball, 0.4 mm pitch WLCSP (Wafer Level Chip Scale Package) that minimizes the footprint on the PCB. It is also available in a 5-lead TSOT package for applications requiring a more traditional mounting approach. The ADP151ACBZ-2.8 is designed and manufactured to meet the highest quality standards, ensuring reliable performance in the most demanding environments.

Conclusion:

With its combination of low dropout voltage, low quiescent current, and low noise output, the ADP151ACBZ-2.8 from Analog Devices Inc. is a superior choice for designers looking to optimize power in their next-generation portable devices. Its robust protection features and compact packaging options make it a highly adaptable solution that can meet a wide range of power management needs.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess