EN
  • EN
  • DE

ADP151AUJZ-3.0-R7

Part No ADP151AUJZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.2A TSOT23-5 / LDO Regulator Pos 3V 0.2A 5-Pin TSOT T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 20μA to 350μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.15V @ 200mA
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 039139-ADP151AUJZ-3.0-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP151
Introduction Date March 24, 2010
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP151AUJZ-3.0-R7 CAD Model

Description

The ADP151AUJZ-3.0-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This particular model is engineered to deliver a fixed output voltage of 3.0V, which makes it an ideal power management solution for a wide range of applications.

Key Features:

  • Fixed Output Voltage: The device provides a stable 3.0V output, suitable for various electronic circuits requiring a precise voltage source.
  • High Accuracy: This regulator maintains high accuracy with a low dropout voltage, ensuring minimal power loss and efficient operation.
  • Low Dropout: The ADP151AUJZ-3.0-R7 features a low dropout performance, which enables full regulation even when the input voltage is close to the output voltage, enhancing the efficiency of the system.
  • Output Current: It can deliver up to 200mA of output current, providing sufficient power for small to medium-sized loads.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the downstream components from damage due to excessive heat.
  • Overcurrent Protection: In addition to thermal protection, this regulator also incorporates overcurrent protection to prevent damage from unexpected high current conditions.
  • Low Noise: It produces low output noise, making it an excellent choice for sensitive RF or audio applications that demand a quiet power supply.
  • Small Package: The ADP151AUJZ-3.0-R7 comes in a compact TSOT-5 package, which is ideal for space-constrained applications.

Applications:

The ADP151AUJZ-3.0-R7 is versatile and can be used in various electronic devices, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/DSP/FPGA supplies
  • Data storage systems
  • Medical and healthcare equipment
  • Wireless and telecommunications infrastructure

Conclusion:

With its combination of features, the ADP151AUJZ-3.0-R7 from Analog Devices Inc. is a robust power management component that ensures reliable and efficient operation in a variety of electronic systems. Its small footprint, high accuracy, and protective features make it an excellent choice for designers looking to optimize their power supply design.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8058 $54.1740
70+ $1.4817 $103.7190
105+ $1.4354 $150.7170
145+ $1.3891 $201.4195
190+ $1.3428 $255.1320
250+ $1.2039 $300.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess