EN
  • EN
  • DE

ADP160AUJZ-1.8-R7

Part No ADP160AUJZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 150mA
Operating Supply Current 1.25μA to 65μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014931-ADP160AUJZ-1.8-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP160AUJZ-1.8-R7 CAD Model

Description

ADP160AUJZ-1.8-R7 Voltage Regulator by Analog Devices Inc.

The ADP160AUJZ-1.8-R7 from Analog Devices Inc. is a highly efficient, low quiescent current linear regulator that operates from 2.2 V to 5.5 V and provides up to 150 mA of output current. This particular model offers a fixed output voltage of 1.8V, making it an ideal choice for a variety of applications requiring a regulated and low-noise power supply.

Designed with advanced technology, the ADP160 series boasts excellent transient performance and low dropout voltage, making it suitable for battery-operated devices where extended battery life is crucial. The device's low quiescent current, typically 11 μA, further enhances its suitability for portable equipment by minimizing the impact on overall power consumption when in standby mode.

The ADP160AUJZ-1.8-R7 comes in a compact TSOT-5 package, which is perfect for space-constrained applications. Its small footprint allows designers to incorporate it into tight PCB layouts, providing a high level of integration without compromising performance.

Key features of the ADP160AUJZ-1.8-R7 include:

  • Fixed output voltage: 1.8V
  • Output current: Up to 150 mA
  • Low dropout voltage
  • Low quiescent current: 11 μA (typical)
  • Wide input voltage range: 2.2 V to 5.5 V
  • High PSRR: 70 dB at 10 kHz
  • No external capacitors required for stability
  • Overcurrent and thermal protection
  • Compact TSOT-5 package

With its no-load quiescent current and shutdown current of less than 1 μA, the ADP160AUJZ-1.8-R7 is optimized for use in power-sensitive applications. It integrates several protection features such as overcurrent protection and thermal overload protection, ensuring reliable operation and longevity of the device under various conditions.

Whether you are designing for consumer electronics, medical devices, or industrial controls, the ADP160AUJZ-1.8-R7 from Analog Devices Inc. offers a high-performance solution for your voltage regulation needs, combining energy efficiency, robust performance, and compact design in one package.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1375 $51.1875
110+ $0.9334 $102.6740
170+ $0.9042 $153.7140
230+ $0.8750 $201.2500
300+ $0.8459 $253.7700
400+ $0.7584 $303.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,084 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess