EN
  • EN
  • DE

ADP1612ARMZ-R7

Part No ADP1612ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 1.4A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 20V
Output Current 1.4A (Switch)
Frequency - Switching 650kHz, 1.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1014940-ADP1612ARMZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1612ARMZ-R7 CAD Model

Description

Product Overview: ADP1612ARMZ-R7 by Analog Devices Inc.

The ADP1612ARMZ-R7 is a step-up DC-DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This device is part of the ADP1612 series and is well-suited for portable electronic applications that require efficient power management solutions.

The ADP1612ARMZ-R7 operates from an input voltage range of 2.5 V to 5.5 V, making it ideal for single-cell lithium-ion or multiple alkaline/NiMH cell battery-powered applications. It can provide an adjustable output voltage from 2.5 V to 12 V, which allows for flexibility in powering various circuits that require different voltage levels. The device is capable of delivering output currents up to 650 mA, depending on the input voltage and the output voltage settings.

This converter features a high-efficiency, current-mode, pulse-width modulation (PWM) architecture that minimizes power loss during operation, thus extending battery life in portable devices. The ADP1612ARMZ-R7 also includes a range of protective features such as under-voltage lockout (UVLO), thermal shutdown, and overcurrent protection, ensuring the safety and reliability of the end application.

The ADP1612ARMZ-R7 is available in a compact MSOP-10 package, which is ideal for space-constrained applications. The small footprint of the package does not compromise its performance or functionality, making it a versatile choice for designers looking to optimize their power management solutions.

This product is designed for a variety of applications, including but not limited to, handheld devices, wireless peripherals, GPS receivers, and other portable consumer electronics. With its high efficiency, adjustable output voltage, and comprehensive protection features, the ADP1612ARMZ-R7 is a reliable and flexible choice for designers who need a high-performance step-up converter for their power supply designs.

Key Features:

  • Input Voltage Range: 2.5 V to 5.5 V
  • Adjustable Output Voltage: 2.5 V to 12 V
  • Output Current: Up to 650 mA
  • High Efficiency: Current-Mode PWM Architecture
  • Protection Features: UVLO, Thermal Shutdown, Overcurrent Protection
  • Package: MSOP-10
  • Applications: Portable Electronics, Handheld Devices, Wireless Peripherals, GPS Receivers

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.7331
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7417 $52.2510
70+ $1.4291 $100.0370
110+ $1.3844 $152.2840
150+ $1.3398 $200.9700
195+ $1.2951 $252.5445
260+ $1.1612 $301.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess