EN
  • EN
  • DE

ADP1621ARMZ-R7

Part No ADP1621ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 5.5 V
Frequency - Switching 100kHz to 1.5MHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 009112-ADP1621ARMZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1621ARMZ-R7 CAD Model

Description

ADP1621ARMZ-R7 Step-Up DC-DC Controller

The ADP1621ARMZ-R7 is a high-performance, adjustable-frequency, step-up (boost) DC-DC controller designed by Analog Devices Inc. to drive an N-channel MOSFET for a boost regulator configuration. This versatile controller is suitable for a wide range of applications, including but not limited to, battery-powered devices, LCD bias supplies, and small form-factor power supplies.

The device operates with an input voltage range from 2.5 V to 20 V, making it compatible with multiple power sources, including single-cell Li-Ion batteries. It is capable of generating an output voltage as high as 36 V, depending on external components. The ADP1621ARMZ-R7's adjustable switching frequency, which can be set from 100 kHz to 600 kHz via an external resistor, allows designers to balance efficiency against external component size and system cost.

One of the key features of the ADP1621ARMZ-R7 is its current-mode control, which provides excellent transient response and cycle-by-cycle current limiting. Moreover, the built-in soft start function prevents inrush current at startup, which is critical for preventing damage to the components and extending the life of the product. The device also includes an overvoltage protection circuit to safeguard the system against voltage spikes.

For energy-saving and efficiency optimization, the ADP1621ARMZ-R7 incorporates a power-saving mode that reduces the switching frequency under light load conditions. This feature ensures that the controller maintains high efficiency across a broad range of load conditions.

The ADP1621ARMZ-R7 is available in a compact 10-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance. This package is suitable for space-constrained applications, and the exposed pad helps to dissipate heat, which is crucial for maintaining reliability and performance in high-power applications.

In summary, the ADP1621ARMZ-R7 from Analog Devices Inc. is a highly flexible and efficient solution for boost converter applications, offering designers a balance of performance, efficiency, and compact size. Its robust feature set and adaptability make it an excellent choice for a wide array of power management challenges.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2305 $50.6135
17+ $5.9327 $100.8559
27+ $5.7473 $155.1771
36+ $5.5619 $200.2284
47+ $5.3765 $252.6955
63+ $4.8203 $303.6789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess