EN
  • EN
  • DE

ADP165ACBZ-1.8-R7

Part No ADP165ACBZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 4-WLCSP (0.96x0.96)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-WFBGA, WLCSP
Case / Package 4-WLCSP (0.96x0.96)
Family Name ADP165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP165ACBZ-1.8-R7TR, ADP165ACBZ-1.8-R7DKR, ADP165ACBZ-1.8-R7CT, ADP165ACBZ-1.8-R7-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910621-ADP165ACBZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP165ACBZ-1.8-R7 CAD Model

Description

ADP165ACBZ-1.8-R7 Voltage Regulator by Analog Devices Inc.

The ADP165ACBZ-1.8-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This compact voltage regulator offers an output voltage of 1.8V, making it particularly suitable for a wide range of applications, including portable and battery-powered devices, where power efficiency is crucial.

Encased in a small 4-ball WLCSP (Wafer Level Chip Scale Package), the ADP165ACBZ-1.8-R7 is engineered for space-constrained applications. Its minimal footprint and low profile make it an excellent choice for handheld devices, wearable technology, and other advanced electronics where size is a critical factor.

With an input voltage range of 2.2V to 5.5V, this regulator provides versatile power supply options and is compatible with common 3.3V and 5V rails. The device features an impressive low dropout voltage, which enhances efficiency by allowing operation closer to the battery voltage and thus prolonging battery life in portable applications.

The ADP165ACBZ-1.8-R7 ensures stable performance with a fixed output voltage accuracy of ±1%, providing reliable power delivery for sensitive electronic components. It also includes several protective features, such as over-current protection and thermal overload protection, safeguarding your applications from potential damage due to electrical mishaps.

Additional features of this regulator include low quiescent current, which is beneficial for reducing power consumption when in standby mode. Moreover, the device supports stable operation with small 1µF ceramic capacitors, which minimizes the overall solution size and component cost.

For designers and engineers looking to incorporate a robust power management solution into their designs, the ADP165ACBZ-1.8-R7 from Analog Devices Inc. offers an optimal balance of performance, size, and reliability. With its advanced features and compact packaging, it stands out as a superior choice for powering today's sophisticated electronic devices.

Whether you're developing the next generation of portable gadgets or looking to enhance the power efficiency of current products, the ADP165ACBZ-1.8-R7 voltage regulator is a component that promises to deliver top-notch performance in a diminutive package.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1583 $51.7992
57+ $1.7709 $100.9413
88+ $1.7156 $150.9728
121+ $1.6602 $200.8842
156+ $1.6049 $250.3644
209+ $1.4389 $300.7301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess