EN
  • EN
  • DE

ADP165ACBZ-2.85-R7

Part No ADP165ACBZ-2.85-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.85V 150MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 4-WLCSP (0.96x0.96)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-WFBGA, WLCSP
Case / Package 4-WLCSP (0.96x0.96)
Family Name ADP165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADP165ACBZ-2.85-R7DKR, ADP165ACBZ-2.85-R7-ND, ADP165ACBZ-2.85-R7CT, ADP165ACBZ-2.85-R7DKR-ND, ADP165ACBZ-2.85-R7TR, 505-ADP165ACBZ-2.85-R7TR, ADP165ACBZ-2.85-R7DKR, ADP165ACBZ-2.85-R7CT-ND, 505-ADP165ACBZ-2.85-R7CT, ADP165ACBZ-2.85-R7TR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910622-ADP165ACBZ-2.85-R7
Ultra Librarian 3D Model Ultra Librarian ADP165ACBZ-2.85-R7 CAD Model

Description

ADP165ACBZ-2.85-R7: A High-Performance Voltage Regulator from Analog Devices Inc.

The ADP165ACBZ-2.85-R7 is a state-of-the-art voltage regulator from Analog Devices Inc., designed to meet the stringent requirements of modern electronic devices. This compact, high-efficiency component ensures stable and reliable power supply, making it an ideal choice for a wide array of applications including portable and battery-powered devices, medical equipment, and sensitive analog circuits.

Key Features:

  • Fixed Output Voltage: The device provides a fixed output voltage of 2.85V, suitable for powering a variety of low-voltage circuits.
  • High Accuracy: With a precision output voltage accuracy, this regulator maintains consistent performance, crucial for sensitive electronic components.
  • Low Dropout: The ADP165ACBZ-2.85-R7 boasts a low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Current Limiting and Thermal Protection: Built-in current limiting and thermal overload protection features safeguard the device and the application against extreme operating conditions.
  • Low Quiescent Current: It operates with a low quiescent current, making it suitable for battery-powered applications where power efficiency is paramount.
  • Small Package Size: The component is available in a compact, 4-ball WLCSP package, which is ideal for space-constrained applications.

Applications:

The ADP165ACBZ-2.85-R7 is versatile enough to be used in various applications, such as:

  • Portable and Wearable Devices
  • Healthcare and Medical Instruments
  • Energy-Sensitive IoT Devices
  • Point-of-Sale Machines
  • Smart Sensors and Precision Analog Systems

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP165ACBZ-2.85-R7 is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term stability and performance in your applications. With its robust design and advanced features, this voltage regulator stands as a testament to Analog Devices' expertise in power management solutions.

Choose the ADP165ACBZ-2.85-R7 for your next project and experience the difference in power regulation that Analog Devices Inc. can offer.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3129 $52.5160
95+ $1.0773 $102.3435
145+ $1.0436 $151.3220
200+ $1.0099 $201.9800
260+ $0.9763 $253.8380
345+ $0.8753 $301.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,499 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess