EN
  • EN
  • DE

NCV4266-2CST50T3G

Part No NCV4266-2CST50T3G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name NCV4266
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCV4266-2CST50T3GCT, 488-NCV4266-2CST50T3GTR, NCV4266-2CST50T3G-ND, 488-NCV4266-2CST50T3GDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887117-NCV4266-2CST50T3G
Ultra Librarian 3D Model Ultra Librarian NCV4266-2CST50T3G CAD Model

Description

Product Overview: NCV4266-2CST50T3G

The NCV4266-2CST50T3G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is specifically tailored for automotive applications, providing a stable and reliable power supply essential for modern vehicle electronics.

Key Features

  • Output Voltage: The NCV4266-2CST50T3G offers a precise output voltage of 5.0V, which is critical for consistent performance in electronic circuits.
  • High Output Current: Capable of delivering up to 150 mA, this voltage regulator can support a wide range of automotive electronics, from sensors to microcontrollers.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is beneficial for battery-operated devices.
  • Thermal Protection: The device includes an over-temperature shutdown feature, which protects the regulator from damage due to excessive heat.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the device and the circuit in the event of a fault.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, the NCV4266-2CST50T3G is suitable for harsh automotive environments.

Applications

The NCV4266-2CST50T3G is ideal for various automotive applications, including:

  • Body control modules
  • Instrument clusters
  • Infotainment systems
  • Telematics
  • Power management systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NCV4266-2CST50T3G is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Its robust design is made to withstand the rigors of automotive applications, ensuring long-term reliability and performance.

Package Information

The NCV4266-2CST50T3G comes in a compact SOT-223 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems.

In summary, the NCV4266-2CST50T3G from ON Semiconductor is a versatile and durable voltage regulator that provides a stable power supply for automotive electronics, with features designed to ensure safety, reliability, and efficiency.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0013 $50.0650
125+ $0.8216 $102.7000
190+ $0.7959 $151.2210
260+ $0.7702 $200.2520
340+ $0.7445 $253.1300
450+ $0.6675 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess