EN
  • EN
  • DE

ADP165ACPZN-1.8-R7

Part No ADP165ACPZN-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA 6LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 150mA
Current - Quiescent (Iq) 2.4 µA
Current - Supply (Max) 6.2 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Base Product Number ADP165
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADP165ACPZN-1.8-R7,ADP165ACPZN-1.8-R7-ND,-2735-ADP165ACPZN-1.8-R7CT,ADP165ACPZN-1.8-R7TR,ADP165ACPZN-1.8-R7CT,-2735-ADP165ACPZN-1.8-R7DKR,2156-ADP165ACPZN-1.8-R7,ADP165ACPZN-1.8-R7DKR
Standard Package 3,000
Win Source Part Number 994032-ADP165ACPZN-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP165ACPZN-1.8-R7 CAD Model

Description

ADP165ACPZN-1.8-R7 Ultra-Low Quiescent Current Linear Regulator

The ADP165ACPZN-1.8-R7 by Analog Devices Inc. is a high-performance, CMOS linear regulator that offers a low quiescent current of just 1 µA (typical), making it an ideal choice for battery-powered and always-on applications. This device operates from an input voltage range of 2.2 V to 5.5 V, which allows for flexibility in various system designs and accommodates a wide range of battery chemistries and configurations.

With a fixed output voltage of 1.8 V, the ADP165ACPZN-1.8-R7 is capable of delivering up to 150 mA of output current, ensuring sufficient power for a diverse set of low-power devices and systems. The low dropout voltage of this regulator enhances efficiency, as it allows the regulator to continue to provide a stable output even when the input-to-output voltage differential is minimal.

The ADP165ACPZN-1.8-R7 comes in a compact 5-lead TSOT package, designated by the R7 suffix, which is optimized for space-constrained applications. Its small footprint makes it an excellent choice for portable electronics, wearables, and IoT devices where space is at a premium and energy efficiency is critical.

Key features of the ADP165ACPZN-1.8-R7 include over-current protection and thermal overload protection, which safeguard the device and the system against damage from abnormal operating conditions. Additionally, the low quiescent current extends the battery life in portable applications, reducing the need for frequent charging or battery replacement.

This linear regulator also boasts excellent load and line regulation, ensuring stable performance across a range of conditions and providing reliable power to sensitive components. The no-load stability and low output noise characteristics of the ADP165ACPZN-1.8-R7 make it well-suited for powering RF and analog circuits that require clean and stable power supplies.

In summary, the ADP165ACPZN-1.8-R7 from Analog Devices Inc. is a robust and energy-efficient solution for a wide array of applications requiring a stable and reliable power supply with the added benefits of low quiescent current and protection features. Its ease of integration and small package size make it an attractive option for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 922 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess