EN
  • EN
  • DE

ADP170AUJZ-2.5-R7

Part No ADP170AUJZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.135V @ 300mA
Output Current 300mA
Operating Supply Current 60μA to 0.26μA
PSRR 73dB to 47dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.066V @ 300mA
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 009116-ADP170AUJZ-2.5-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP170AUJZ-2.5-R7 CAD Model

Description

The ADP170AUJZ-2.5-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., engineered to deliver a fixed output voltage of 2.5V with outstanding accuracy. Designed to support a wide range of applications, this regulator is ideal for powering sensitive analog and digital circuits that require a stable power supply with minimal voltage fluctuations.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, suitable for various low-power applications.
  • High Accuracy: Ensures reliable performance with tight output voltage accuracy, which is critical for sensitive electronic components.
  • Low Dropout: Operates efficiently with a very small difference between the input voltage and output voltage, enhancing battery life in portable devices.
  • Current Capability: Capable of delivering up to 300 mA of output current, accommodating a broad range of power needs.
  • Thermal Protection: Integrated thermal overload protection safeguards the device against excessive temperature and power dissipation.
  • Package: Available in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The ADP170AUJZ-2.5-R7 is versatile and can be used in a variety of electronic devices, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor/ microcontroller or FPGA power supplies
  • Data storage systems
  • Medical and healthcare devices
  • Wireless communication devices

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to product quality and reliability. The ADP170AUJZ-2.5-R7 is built to the highest industry standards, ensuring long-term reliability for critical applications. With its robust design and built-in protection features, this linear regulator is a dependable choice for designers looking to enhance system stability and extend product lifespan.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5308 $116.7760
340+ $0.5142 $174.8280
465+ $0.4976 $231.3840
605+ $0.4811 $291.0655
805+ $0.4313 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess