EN
  • EN
  • DE

ADP1711AUJZ-0.8-R7

Part No ADP1711AUJZ-0.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.8V 150MA TSOT5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name ADP1711
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1711AUJZ-0.8-R7TR, ADP1711AUJZ-0.8-R7CT, ADP1711AUJZ08R7, ADP1711AUJZ-0.8-R7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860240-ADP1711AUJZ-0.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP1711AUJZ-0.8-R7 CAD Model

Description

ADP1711AUJZ-0.8-R7 - Low Dropout Linear Regulator

The ADP1711AUJZ-0.8-R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This regulator offers a fixed output voltage of 0.8V, which is ideal for modern low-voltage electronics that require a stable and efficient power supply.

Constructed to deliver up to 300 mA of output current, the ADP1711AUJZ-0.8-R7 is capable of maintaining a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This characteristic makes it particularly suitable for battery-operated devices, where maximizing battery life is crucial.

The device comes in a compact TSOT-5 package, which is optimized for space-constrained applications. Its small footprint makes it an excellent choice for portable devices, such as mobile phones, wearables, and medical devices, where space is at a premium.

Featuring a low quiescent current, the ADP1711AUJZ-0.8-R7 is designed to minimize power consumption when in standby mode, further extending battery life in portable applications. This is complemented by a shutdown feature that reduces the current consumption to less than 1 µA when the device is not in use.

Additional features of the ADP1711AUJZ-0.8-R7 include over-current protection and thermal overload protection, which safeguard the device and the application against adverse conditions. The built-in current limit helps prevent damage from excessive loads, while the thermal protection mechanism shuts down the regulator to prevent overheating.

The ADP1711AUJZ-0.8-R7 is designed with versatility in mind, supporting a wide range of input voltages from 2.2V to 5.5V. This flexibility allows it to be used in various applications, from fixed power supply replacements to dynamically regulated power sources for complex systems.

In summary, the ADP1711AUJZ-0.8-R7 from Analog Devices Inc. is a reliable and efficient solution for applications requiring a fixed 0.8V output with low dropout and high current capability. Its compact size, low power consumption, and robust protection features make it an ideal choice for a wide array of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess