EN
  • EN
  • DE

ADP1715ARMZ-1.8

Part No ADP1715ARMZ-1.8
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case MSOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709381-ADP1715ARMZ-1.8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1715ARMZ-1.8 CAD Model

Description

ADP1715ARMZ-1.8 Linear Voltage Regulator by Analog Devices Inc.

The ADP1715ARMZ-1.8 is a high-performance, low-dropout linear voltage regulator from Analog Devices Inc., designed to deliver a fixed output of 1.8 volts. It is an ideal component for precision voltage regulation in sensitive electronic applications, providing a stable and reliable power supply with excellent accuracy.

Key Features

  • Fixed Output Voltage: Precisely regulated 1.8V output, ideal for powering a wide range of low-voltage digital and analog devices.
  • High Output Current: Capable of delivering up to 1A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: Features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable devices.
  • Thermal Overload Protection: Comes with built-in thermal overload protection that safeguards the device and the application circuitry from damage due to excessive heat.
  • Short Circuit Protection: Integrated short circuit protection prevents damage to the regulator and the load in the event of a fault condition.
  • Low Quiescent Current: Exhibits a low quiescent current that contributes to reduced power consumption when in standby mode, making it suitable for battery-powered applications.
  • Stable with Low ESR Output Capacitors: Stable with ceramic and other types of low ESR capacitors, providing flexibility in design and ensuring stability across various load conditions and temperature ranges.

Applications

The ADP1715ARMZ-1.8 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or FPGA power supplies
  • Point-of-load power conversions
  • Data communication equipment
  • Medical and healthcare systems
  • Automotive electronics

Package and Reliability

The device is offered in a compact MSOP-8 package, which allows for a small footprint on printed circuit boards and is conducive to space-constrained applications. The ADP1715ARMZ-1.8 is also characterized by its high reliability, with rigorous testing and quality assurance measures in place to ensure performance standards are met for critical applications.

With its combination of features, the ADP1715ARMZ-1.8 from Analog Devices Inc. represents a robust power management solution for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess