EN
  • EN
  • DE

ADP1715ARMZ

Part No ADP1715ARMZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1036+
Reference case MSOP-8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736847-ADP1715ARMZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1715ARMZ CAD Model

Description

Product Overview: ADP1715ARMZ from Analog Devices Inc.

The ADP1715ARMZ is a high-performance linear voltage regulator manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This component is designed to provide a stable and precise output voltage, making it an ideal choice for sensitive electronic applications requiring a consistent power supply.

Key Features:

  • Output Voltage Range: The ADP1715ARMZ offers an adjustable output voltage range, which can be set from 1.2V to 5.0V using external resistors. This flexibility allows the device to be used in a variety of applications.
  • High Output Current: Capable of delivering up to 150mA of output current, this regulator can power a wide range of devices without the need for an additional heat sink, simplifying the design and reducing the overall solution size.
  • Low Dropout Voltage: With a low dropout voltage of typically 200mV at 150mA, the ADP1715ARMZ ensures efficient operation even when the input-to-output voltage differential is minimal, thus preserving battery life in portable applications.
  • Excellent Load and Line Regulation: The device maintains a high degree of voltage stability under varying load and input voltage conditions, which is critical for ensuring the reliable operation of sensitive electronic circuits.
  • Thermal Overload and Short-Circuit Protection: Built-in safety features protect the device and the application from damage due to excessive heat or current, enhancing the product's reliability and longevity.

Applications:

The ADP1715ARMZ is versatile and can be used in a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Data communication equipment
  • Medical instruments
  • Linear power supplies

Package and Availability:

The device comes in a compact MSOP-8 (Medium Scale Integration Package) which is suitable for space-constrained applications. The ADP1715ARMZ is available for purchase from authorized distributors of Analog Devices Inc. and can be integrated into your designs with confidence, backed by Analog Devices' reputation for high-quality and reliable electronic components.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1035 $50.4840
51+ $1.9678 $100.3578
79+ $1.9000 $150.1000
114+ $1.7643 $201.1302
148+ $1.6964 $251.0672
185+ $1.6286 $301.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess