EN
  • EN
  • DE

ADP1720TRMZ-EP

Part No ADP1720TRMZ-EP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 50 mA, High Voltage, Micropower Linear Regulator | IC REG LINEAR POS ADJ 50MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 1.225V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.48V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 80μA
Maximum Supply Current 2.115mA
PSRR 90dB ~ 50dB (120Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADP1720
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1141195-ADP1720TRMZ-EP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1720TRMZ-EP CAD Model

Description

ADP1720TRMZ-EP: A High-Performance Voltage Regulator from Analog Devices Inc.

The ADP1720TRMZ-EP is a robust, high-precision voltage regulator designed by Analog Devices Inc., tailored to meet the rigorous demands of extended performance (EP) applications. This component is an ideal solution for systems that require stable voltage supply under varying conditions, making it a popular choice in industrial, military, and aerospace sectors where reliability and durability are paramount.

Key Features

  • Output Voltage Range: The ADP1720TRMZ-EP offers an adjustable output voltage range, which can be precisely set to meet the specific needs of the application. This flexibility allows for seamless integration into a variety of circuit designs.
  • High Accuracy: With its high accuracy output, this regulator ensures that the voltage supplied to sensitive components remains consistent, minimizing the risk of performance issues or damage due to voltage fluctuations.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-powered devices where conserving power is crucial.
  • Thermal Protection: The ADP1720TRMZ-EP is equipped with thermal protection features that prevent overheating. This safety measure ensures long-term reliability and extends the lifespan of both the regulator and the overall system.
  • Robust Packaging: Packaged in a 8-lead MSOP with an exposed pad, the ADP1720TRMZ-EP is designed to handle challenging environmental conditions while maintaining its performance integrity.

Applications

The ADP1720TRMZ-EP is versatile and can be utilized in a wide range of applications, including:

  • High-reliability systems that require an extended temperature range
  • Portable and battery-powered devices where power efficiency is critical
  • Industrial equipment that operates under harsh conditions
  • Telecommunications infrastructure with stringent voltage regulation needs
  • Military and aerospace electronics where component endurance is tested to the limits

With its combination of precision, flexibility, and durability, the ADP1720TRMZ-EP from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the stability and reliability of their power management systems.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4144 $61.8016
32+ $3.6221 $115.9072
50+ $3.5089 $175.4450
69+ $3.3957 $234.3033
88+ $3.2825 $288.8600
118+ $2.9429 $347.2622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess