EN
  • EN
  • DE
  • IT

ADP1720TRMZ5-EP

Part No ADP1720TRMZ5-EP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 50 mA, High Voltage, Micropower Linear Regulator | IC REG LINEAR 5V 50MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.48V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 80μA
Maximum Supply Current 2.115mA
PSRR 83dB ~ 50dB (120Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADP1720
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1141194-ADP1720TRMZ5-EP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1720TRMZ5-EP CAD Model

Description

ADP1720TRMZ5-EP - Low Dropout Linear Regulator from Analog Devices Inc.

The ADP1720TRMZ5-EP is a robust linear regulator from the renowned manufacturer, Analog Devices Inc., designed to deliver high performance and reliability for a range of applications requiring stable voltage supply. This component is a part of Analog Devices' military and aerospace product line, ensuring it meets the stringent requirements of enhanced product (EP) standards.

Key Features:

  • Output Voltage: The device provides a fixed output voltage, ensuring consistent performance and simplifying the power supply design for systems that require a stable voltage level.
  • Low Dropout: With a low dropout voltage, the ADP1720TRMZ5-EP can maintain its output regulation with a minimal difference between the input and output voltages, making it highly efficient in battery-powered applications.
  • High Output Current: This regulator is capable of delivering up to 500 mA of output current, suitable for powering a wide range of devices and integrated circuits.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device operates within safe temperature limits, thereby preventing damage from overheating.
  • Current Limiting: The current limiting feature protects the device and the load from excessive current, which can be critical in the event of a fault condition.
  • Package: The device is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications:

The ADP1720TRMZ5-EP is engineered for use in various high-reliability applications, including but not limited to:

  • Avionics and aerospace systems
  • Military equipment
  • Satellite and space applications
  • Communications infrastructure
  • Precision instrumentation

With its combination of performance, protection features, and adherence to EP quality standards, the ADP1720TRMZ5-EP from Analog Devices Inc. is an excellent choice for designers looking to incorporate a dependable voltage regulator into their high-reliability systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.0090
Fremont Micro Devices USA
Lowest to $0.0658
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.1778
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $0.9794
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess