EN
  • EN
  • DE

ADP1755ACPZ-R7

Part No ADP1755ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.2A 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.75V
Maximum Output Voltage 3.3V
Dropout Voltage-Max 0.2V @ 1.2A
Output Current 1.2A
Operating Supply Current 800μA to 1.4mA
PSRR 65dB to 51dB (1kHz to 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.75 V to 3 V
Voltage - Dropout (Typical) 0.105V @ 1.2A
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (4x4)
Win Source Part Number 009122-ADP1755ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP1755
Introduction Date October 29, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP1755ACPZ-R7 CAD Model

Description

ADP1755ACPZ-R7: Low Dropout Linear Regulator from Analog Devices Inc.

The ADP1755ACPZ-R7 is a high-performance low dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision LDO is well-suited for applications requiring a high level of voltage regulation and stability, including sensitive RF or analog circuitry, medical devices, and precision instrumentation.

With its ability to deliver up to 1.2 A of continuous output current and an input voltage range of 2.75 V to 3.6 V, the ADP1755ACPZ-R7 is a versatile power management solution. Its low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, making it an excellent choice for battery-powered devices where maximizing battery life is critical.

The device features an adjustable output voltage range from 0.8 V to VIN - 0.3 V, allowing for a high level of customization to meet specific circuit requirements. This flexibility is complemented by excellent load and line regulation, which maintains a stable output despite variations in input voltage or changes in load current.

The ADP1755ACPZ-R7 is also equipped with a range of protective features to ensure reliable operation under harsh conditions. These include overcurrent protection, thermal overload protection, and reverse current protection. Furthermore, the regulator offers a low quiescent current, which is beneficial for power-sensitive applications.

For ease of integration into various designs, the ADP1755ACPZ-R7 is available in a compact LFCSP (Lead Frame Chip Scale Package) package. The compact footprint and low profile of the LFCSP package make it suitable for space-constrained applications while ensuring robust thermal performance.

In summary, the ADP1755ACPZ-R7 from Analog Devices Inc. is an ideal LDO regulator for designers looking for a high-performance power management solution with a wide input voltage range, adjustable output, and strong protective features. Its efficiency, precision, and small form factor make it a top choice for a broad spectrum of applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,960 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess