EN
  • EN
  • DE

ADP1762ACPZ0.95-R7

Part No ADP1762ACPZ0.95-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.95V 2A 16LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 2A 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 1.98V
Voltage - Output (Min/Fixed) 0.95V
Voltage Dropout (Max) 0.095V @ 2A
Current - Output 2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 14 mA
PSRR 63dB ~ 34dB (10kHz ~ 1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Current Limit, Thermal Overload
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADP1762
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP1762ACPZ0.95-R7CT,ADP1762ACPZ0.95-R7TR,2156-ADP1762ACPZ0.95-R7-505,ADP1762ACPZ0.95-R7DKR
Standard Package 1,500
Win Source Part Number 1026124-ADP1762ACPZ0.95-R7
Ultra Librarian 3D Model Ultra Librarian ADP1762ACPZ0.95-R7 CAD Model

Description

The ADP1762ACPZ0.95-R7 is a high-performance, low-dropout linear regulator manufactured by Analog Devices Inc., a leader in high-performance analog technology. This regulator offers an optimal solution for applications requiring a regulated output voltage with low voltage drop and high accuracy.

Key Features

  • Output Voltage: The ADP1762ACPZ0.95-R7 provides a fixed output voltage of 0.95V, which is ideal for powering advanced digital circuits requiring stable and precise voltage levels.
  • High Accuracy: This device maintains a high level of accuracy with a low dropout voltage, ensuring that the output remains consistent even under varying input conditions and load currents.
  • Current Capacity: The regulator is capable of delivering up to 1.2A of continuous output current, making it suitable for a variety of medium-power applications.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package) with a 3mm x 3mm footprint, which is ideal for space-constrained applications.
  • Thermal Performance: The device features excellent thermal performance due to its power-efficient design and heat-dissipating package, ensuring reliable operation over a wide temperature range.
  • Protection Features: The ADP1762ACPZ0.95-R7 includes several protection features such as overcurrent protection, thermal overload protection, and reverse leakage protection, which enhance the safety and reliability of the end application.

Applications

This voltage regulator is suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Networking and data communication devices
  • Portable and battery-powered devices
  • FPGAs and DSPs (Digital Signal Processors)
  • Microprocessor and microcontroller systems

Product Summary

The ADP1762ACPZ0.95-R7 from Analog Devices Inc. is a robust, high-accuracy LDO regulator designed for applications that demand low voltage drop, high output accuracy, and compact packaging. With its comprehensive protection features and stable performance, this regulator is an excellent choice for designers looking to enhance the efficiency and reliability of their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess