EN
  • EN
  • DE

ADP1763ACPZ-1.3-R7

Part No ADP1763ACPZ-1.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.3V 3A 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 3A 16-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name ADP1763
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1763ACPZ-1.3-R7DKR, ADP1763ACPZ-1.3-R7CT, ADP1763ACPZ-1.3-R7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844105-ADP1763ACPZ-1.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP1763ACPZ-1.3-R7 CAD Model

Description

ADP1763ACPZ-1.3-R7: Low Dropout Linear Regulator

The ADP1763ACPZ-1.3-R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is specifically engineered to meet the rigorous requirements of precision voltage regulation in sensitive electronic applications.

With an output voltage fixed at 1.3 volts, the ADP1763ACPZ-1.3-R7 is capable of delivering up to 3 amps of continuous output current, making it an ideal choice for powering advanced microprocessors, FPGAs, and other digital ICs that require stable and precise voltage under varying load conditions. The regulator boasts excellent line and load regulation characteristics, ensuring a consistent output even in the face of input voltage fluctuations or sudden changes in demand.

One of the key features of this device is its low dropout voltage, which enhances efficiency by allowing the regulator to operate effectively even when the input-to-output voltage differential is minimal. This makes the ADP1763ACPZ-1.3-R7 particularly useful in battery-operated devices where maximizing the use of available power is crucial.

The ADP1763ACPZ-1.3-R7 also includes a variety of protection features to safeguard the device and the system it powers. Overcurrent protection, thermal overload protection, and reverse current protection are all integrated into the design, ensuring reliable operation under adverse conditions.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADP1763ACPZ-1.3-R7 offers a space-saving solution for modern electronic designs that demand high-density board layouts. The small footprint of the package allows for closer placement to the load, reducing PCB trace resistance and inductance for improved transient response.

For design flexibility, the regulator is compatible with a wide range of input voltages and includes an enable pin for power sequencing. This feature allows designers to strategically manage the power-up and power-down of various system components to optimize performance and prolong system life.

In summary, the ADP1763ACPZ-1.3-R7 from Analog Devices Inc. is a robust, high-performance linear regulator that offers precise voltage regulation, efficiency, and reliability for sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3366 $61.6830
10+ $10.1223 $101.2230
16+ $9.8060 $156.8960
22+ $9.4897 $208.7734
28+ $9.1734 $256.8552
37+ $8.2244 $304.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess