EN
  • EN
  • DE

ADP1864AUJZ-REEL7

Part No ADP1864AUJZ-REEL7
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1507+
Reference case SOT23-6
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736848-ADP1864AUJZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1864AUJZ-REEL7 CAD Model

Description

ADP1864AUJZ-REEL7 - Step-Down DC-to-DC Converter from Analog Devices Inc.

The ADP1864AUJZ-REEL7 is a high-performance, constant-frequency, current-mode step-down DC-to-DC converter designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This versatile integrated circuit is engineered to provide a reliable power solution for a wide range of applications, including portable devices, networking equipment, and industrial systems.

Key Features:

  • Input Voltage Range: The ADP1864AUJZ-REEL7 operates over a wide input voltage range, making it suitable for various applications that require different voltage levels.
  • Adjustable Output Voltage: The output voltage is adjustable, providing the flexibility to cater to the needs of specific circuit requirements.
  • High Efficiency: With its advanced design, the converter achieves high efficiency, which is crucial for prolonging battery life in portable applications and reducing heat dissipation in all applications.
  • Current-Mode Control: The current-mode control offers excellent transient response and cycle-by-cycle current limiting, enhancing the overall performance and reliability of the system.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, ensuring safe operation under various conditions.
  • Small Package Size: Housed in a compact TSOT-23 package, the ADP1864AUJZ-REEL7 is ideal for space-constrained applications.

Applications:

  • Portable and battery-powered equipment
  • Networking and telecommunications
  • Industrial and automotive systems
  • Point-of-load conversions
  • Consumer electronics

The ADP1864AUJZ-REEL7 is provided in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process, making it a practical choice for high-volume production. Analog Devices Inc. ensures that this converter meets rigorous quality and performance standards, providing designers with a reliable and robust power management solution.

With its combination of features, the ADP1864AUJZ-REEL7 from Analog Devices Inc. represents a versatile and efficient solution for a multitude of step-down voltage applications, where space, efficiency, and reliability are of paramount importance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6411 $50.8741
66+ $1.5353 $101.3298
102+ $1.4823 $151.1946
146+ $1.3765 $200.9690
189+ $1.3235 $250.1415
237+ $1.2706 $301.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess