EN
  • EN
  • DE

ADP1864AUJZ

Part No ADP1864AUJZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.15 V to 14 V
Frequency - Switching 580kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 42826-ADP1864AUJZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1864AUJZ CAD Model

Description

Introducing the ADP1864AUJZ Step-Down DC-to-DC Controller

The ADP1864AUJZ is a high-performance step-down DC-to-DC controller designed by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This controller is specifically engineered to deliver efficient, reliable power conversion in a wide array of applications, including but not limited to, telecommunications, networking equipment, and industrial systems.

Key Features of the ADP1864AUJZ

  • Adjustable Frequency: The ADP1864AUJZ offers an adjustable switching frequency that ranges from 300 kHz to 1.2 MHz, allowing designers to optimize the performance of their power supply for efficiency or component size.
  • Voltage Mode Control: This controller uses voltage mode control with fast transient response, providing stable operation over a wide range of input voltages and output loads.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.15 V to 14 V, accommodating various power sources and ensuring versatility in different system designs.
  • Integrated Bootstrapped High-Side Driver: The inclusion of an integrated bootstrapped high-side driver simplifies the design by minimizing the number of external components required.
  • Power Saving Mode: It features a power-saving mode that enhances efficiency at light loads, which is critical for battery-powered and energy-efficient applications.
  • Protection Features: The ADP1864AUJZ is equipped with a comprehensive set of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring safe operation under abnormal conditions.

Compact and Durable Design

The controller comes in a compact 8-lead TSOT package, making it ideal for space-constrained applications. Its robust design ensures long-term reliability, a hallmark of Analog Devices Inc.'s commitment to quality.

Application Versatility

With its flexible design and comprehensive feature set, the ADP1864AUJZ is well-suited for creating efficient power management solutions in a variety of systems. Whether you're designing a new power supply or upgrading an existing one, this controller offers the performance and reliability that modern electronic systems require.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6411 $50.8741
66+ $1.5353 $101.3298
102+ $1.4823 $151.1946
146+ $1.3765 $200.9690
189+ $1.3235 $250.1415
237+ $1.2706 $301.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess