EN
  • EN
  • DE

ADP1877ACPZ

Part No ADP1877ACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713432-ADP1877ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1877ACPZ CAD Model

Description

The ADP1877ACPZ is a high-performance synchronous step-down DC-to-DC controller from Analog Devices Inc., designed to drive N-channel MOSFETs in a wide range of power conversion applications. This controller is well-suited for creating efficient and reliable power solutions in various electronic devices, including computing, networking, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The device operates with an input voltage range from 2.75 V to 20 V, making it versatile for different power supply configurations.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of the application, ensuring compatibility with a variety of loads.
  • High Efficiency: Its synchronous operation allows for reduced power losses and improved efficiency, which is critical for maintaining thermal performance in compact designs.
  • Programmable Switching Frequency: The switching frequency is programmable from 300 kHz to 1.5 MHz, allowing designers to optimize the size of external components and the performance of the power supply.
  • Current Mode Control: The ADP1877ACPZ uses current mode control for excellent line and load transient response, ensuring stable operation under varying conditions.
  • Integrated Bootstrapped High-Side Driver: The device includes an integrated high-side driver, which simplifies the design by reducing the need for additional external components.
  • Power Saving Mode: A power-saving mode enhances efficiency at light loads, which is essential for battery-powered applications to extend battery life.
  • Protection Features: It comes with a host of protection features including overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring safe operation under abnormal conditions.
  • Compact Package: The ADP1877ACPZ is available in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.

Applications:

The ADP1877ACPZ is an ideal choice for a broad range of applications, such as:

  • Point of Load (POL) conversions
  • Networking and telecommunication equipment
  • Servers and storage systems
  • Industrial and instrumentation platforms
  • Graphics and video cards

With its combination of flexibility, efficiency, and protection features, the ADP1877ACPZ stands out as a robust controller for modern power management challenges.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,124 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess