EN
  • EN
  • DE

HVSL1200022A1H10

Part No HVSL1200022A1H10
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description Receptacle 2 pole, busbar, A coded, with HVIL.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068294-HVSL1200022A1H10
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HVSL1200022A1H10 CAD Model

Description

The Amphenol HVSL1200022A1H10 is a high-voltage single-pole connector designed for demanding applications requiring reliable power delivery. This connector is engineered for durability and performance in harsh environments.

Applications

  • Power Distribution Systems
  • Electric Vehicles
  • Energy Storage Systems
  • Industrial Equipment
  • Medical Devices

Features

  • High Voltage Capability
  • Single-Pole Configuration
  • Robust Construction
  • IP67 Environmental Protection
  • Secure Locking Mechanism

Benefits

  • Ensures safe and reliable power transmission
  • Withstands harsh environmental conditions
  • Provides a secure and stable connection
  • Easy to install and maintain
  • Offers long-term performance

Additional Details

The HVSL1200022A1H10 connector is designed to handle high voltage and current levels, making it suitable for applications where power delivery is critical. Its single-pole configuration simplifies wiring and reduces the number of connection points. The robust construction and IP67 environmental protection ensure that the connector can withstand harsh conditions, including exposure to dust, water, and vibration. The secure locking mechanism prevents accidental disconnection, ensuring a stable and reliable connection.

Specifically, this connector is often utilized in electric vehicle charging systems and battery management systems. The IP67 rating provides confidence in outdoor and demanding industrial installations. The Amphenol HVSL series is engineered to meet stringent safety standards and ensures long-term reliability. The design allows for efficient power transfer while maintaining a compact form factor. This high-voltage connector plays a vital role in facilitating the safe and efficient operation of modern power systems.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess