EN
  • EN
  • DE

ADP1879ACPZ-0.3-R7

Part No ADP1879ACPZ-0.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Synchronous Buck Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.95 V ~ 20 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 84%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 14-WFDFN Exposed Pad, CSP
Manufacturer Package 14-LFCSP-WD (4x3)
Win Source Part Number 1141204-ADP1879ACPZ-0.3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1879
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP1879ACPZ-0.3-R7 CAD Model

Description

The ADP1879ACPZ-0.3-R7 is a cutting-edge synchronous step-down DC-to-DC controller designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This controller is specifically engineered to deliver efficient, reliable power conversion in a compact package, making it an ideal choice for a wide range of applications.

Key Features:

  • Versatile Voltage Range: The device operates with an input voltage range suitable for various systems, ensuring compatibility with a broad spectrum of power sources.
  • High Efficiency: With its synchronous buck design, the ADP1879ACPZ-0.3-R7 provides efficient power conversion, which helps in reducing heat generation and improving system performance.
  • Precision Control: The controller offers precise voltage regulation, ensuring stable and consistent power supply to sensitive electronic components.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADP1879ACPZ-0.3-R7 saves valuable board space, which is crucial in modern compact electronic devices.
  • Robust Thermal Performance: The LFCSP package also enhances thermal performance, allowing the device to operate reliably over a wide temperature range.
  • Programmable Switching Frequency: Users can set the optimal switching frequency for their application, providing flexibility and enabling the balance between efficiency and component size.
  • Protection Features: The device includes various protection features such as overcurrent protection and thermal shutdown, ensuring the longevity and reliability of both the controller and the end application.

Applications:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial and instrumentation systems
  • Computing and storage systems
  • Consumer electronics

The ADP1879ACPZ-0.3-R7 from Analog Devices Inc. represents a blend of performance, efficiency, and compactness, making it a top choice for designers looking to optimize their power management solutions. With its robust feature set and flexible design, it stands out as a highly versatile component for a multitude of power regulation scenarios.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2350 $51.4050
55+ $1.8339 $100.8645
85+ $1.7766 $151.0110
117+ $1.7193 $201.1581
151+ $1.6620 $250.9620
202+ $1.4900 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess