EN
  • EN
  • DE

ADP191ACBZ-R7

Part No ADP191ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CTLR HIGH LSIDE PWR SW 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 4-WLCSP (0.76x0.76)
Win Source Part Number 173097-ADP191ACBZ-R7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP191ACBZ-R7 CAD Model

Description

Analog Devices ADP191ACBZ-R7: High-Efficiency Load Switch

The ADP191ACBZ-R7 from Analog Devices Inc. is a high-performance, P-channel MOSFET load switch designed for space-constrained applications. This load switch provides a compact and efficient solution for power distribution and management in a wide range of electronic devices.

Key Features:

  • Low On-Resistance: The ADP191 features a low on-resistance, typically 92 mΩ at 1.8 V, which minimizes power loss and improves overall efficiency.
  • Input Voltage Range: It operates across a wide input voltage range from 1.2 V to 3.6 V, making it suitable for portable battery-operated devices.
  • Low Quiescent Current: With a low quiescent current of 1 µA (typical), the ADP191 is optimized for battery life, reducing the impact on standby power consumption.
  • Compact Package: The component comes in a tiny 4-ball WLCSP (Wafer Level Chip Scale Package) measuring just 0.64 mm x 0.64 mm, ideal for space-sensitive applications.
  • Controlled Turn-On: A controlled soft-start feature limits inrush current during turn-on, which helps prevent voltage droop on the input power line.

Applications:

  • Smartphones and Tablets
  • Portable and Wearable Devices
  • Wireless and Bluetooth Headsets
  • Power Management Modules
  • IoT Devices

The ADP191ACBZ-R7 load switch is equipped with a logic level enable pin that allows for easy on/off control, making it simple to integrate into a variety of system architectures. It is also designed with built-in over-temperature protection to ensure safe operation under abnormal thermal conditions.

With its robust feature set and compact form factor, the Analog Devices ADP191ACBZ-R7 is an excellent choice for designers looking to enhance power efficiency and extend battery life in their next-generation portable electronics. Its high reliability and performance make it a go-to component for power management solutions in a multitude of applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0995 $58.2075
1,245+ $0.0931 $115.9095
1,930+ $0.0899 $173.5070
2,770+ $0.0835 $231.2950
3,600+ $0.0803 $289.0800
4,500+ $0.0771 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,840 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess