EN
  • EN
  • DE

ADP196ACBZ-01-R7

Part No ADP196ACBZ-01-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting Surface Mount
Package 6-WFBGA, WLCSP
Case / Package 6-WLCSP (1.45x0.95)
Family Name ADP196
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP196ACBZ-01-R7CT, ADP196ACBZ-01-R7DKR, ADP196ACBZ-01-R7TR, ADP196ACBZ-01-R7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860257-ADP196ACBZ-01-R7
Ultra Librarian 3D Model Ultra Librarian ADP196ACBZ-01-R7 CAD Model

Description

ADP196ACBZ-01-R7 Power Switch IC from Analog Devices Inc.

The ADP196ACBZ-01-R7 is a high-side load switch designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced power switch IC is crafted for optimal performance in managing power distribution within electronic systems. The device is housed in a compact 4-ball WLCSP (Wafer Level Chip Scale Package), making it an ideal solution for space-constrained applications.

The ADP196ACBZ-01-R7 offers a wide input voltage range from 1.2V to 3.6V, which allows it to accommodate various power requirements of modern electronic devices. It is capable of handling a continuous output current up to 1.1A, making it suitable for a broad range of applications, from portable electronics to industrial systems.

One of the key features of this high-side load switch is its low on-resistance of typically 92 mΩ at 1.8V, which ensures minimal voltage drop across the switch and enhances overall system efficiency. Additionally, the device incorporates a slew rate-controlled turn-on characteristic, which minimizes inrush current and reduces the potential for system voltage droop when the load is enabled.

The ADP196ACBZ-01-R7 also boasts built-in thermal shutdown protection, which safeguards the device and the system from damage due to overheating. This feature is particularly important in maintaining the reliability and longevity of the system under various operating conditions.

For designers concerned with power conservation, the ADP196ACBZ-01-R7 offers an ultralow quiescent current of less than 1 µA (typical) when the switch is off, contributing to extended battery life in portable applications. The logic control is compatible with low voltage GPIO signals, which eases the integration with modern microcontrollers and processors.

In summary, the ADP196ACBZ-01-R7 from Analog Devices Inc. is a versatile and efficient solution for power distribution requirements. Its compact form factor, robust protection features, and low power consumption make it an excellent choice for designers looking to optimize their power management strategies in a variety of electronic products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2506 $62.5300
115+ $1.0263 $118.0245
175+ $0.9941 $173.9675
245+ $0.9621 $235.7145
315+ $0.9300 $292.9500
420+ $0.8338 $350.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess