EN
  • EN
  • DE

ADP196ACPZN-01-R7

Part No ADP196ACPZN-01-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad, CSP
Case / Package 6-LFCSP-UD (2x2)
Family Name ADP196
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP196ACPZN-01-R7DKR, ADP196ACPZN-01-R7TR, ADP196ACPZN-01-R7-ND, ADP196ACPZN-01-R7CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910640-ADP196ACPZN-01-R7
Ultra Librarian 3D Model Ultra Librarian ADP196ACPZN-01-R7 CAD Model

Description

Product Overview: ADP196ACPZN-01-R7 from Analog Devices Inc.

The ADP196ACPZN-01-R7 is a high-quality power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically engineered to provide efficient load switch solutions for a variety of applications, including mobile phones, digital cameras, and other portable electronics.

Key Features

  • Low On-Resistance: The ADP196 features a low on-resistance (R<sub>ON) P-channel MOSFET that ensures minimal voltage drop and power loss, enhancing the overall efficiency of the system it's integrated into.
  • Input Voltage Range: It operates over a wide input voltage range from 1.2V to 3.6V, making it versatile for various low-voltage applications.
  • High Current Capability: This device is capable of handling high output current up to 1.2A, suitable for demanding applications that require robust power delivery.
  • Ultra-Low Quiescent Current: The ADP196 boasts an ultra-low quiescent current of less than 1 µA when switched off, contributing to the extended battery life of portable devices.
  • Small Package Size: Enclosed in a compact 6-lead TSOT package, the ADP196ACPZN-01-R7 is ideal for space-constrained applications.

Protection Features

  • Over-Current Protection: The device integrates over-current protection to safeguard the system against excessive current conditions.
  • Thermal Shutdown: Thermal shutdown functionality is also included, preventing damage from overheating by automatically turning off the switch at high temperatures.

Applications

The ADP196ACPZN-01-R7 is designed to be a flexible component suitable for a wide range of applications. Its main use cases include:

  • Power distribution switches
  • Battery-powered devices
  • Portable electronics
  • Smartphones and tablets
  • Wearable technology

Conclusion

With its robust feature set, the ADP196ACPZN-01-R7 from Analog Devices Inc. is an excellent choice for designers looking to improve power efficiency and reliability in their electronic products. Its small footprint, high efficiency, and protective features make it an indispensable component for modern portable applications.

You May Also Be Interested in

Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1829 $50.2067
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6792 $201.5040
155+ $1.6232 $251.5960
207+ $1.4553 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess