EN
  • EN
  • DE

ADP197ACBZ-R7 WLCSP6

Part No ADP197ACBZ-R7 WLCSP6
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohs
Reference case WLCSP6
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722098-ADP197ACBZ-R7 WLCSP6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP197ACBZ-R7 WLCSP6 CAD Model

Description

ADP197ACBZ-R7 WLCSP6 by Analog Devices Inc.

The ADP197ACBZ-R7 is a high-performance, power management integrated circuit (IC) developed by the renowned manufacturer Analog Devices Inc. This IC is specifically designed to cater to the needs of modern electronic devices that require efficient power distribution and management. The ADP197ACBZ-R7 comes in a compact Wafer Level Chip Scale Package (WLCSP6), which is ideal for space-constrained applications.

As a key component in power management solutions, the ADP197ACBZ-R7 offers an array of features that make it suitable for a wide range of applications, including but not limited to mobile phones, portable media players, and other battery-powered devices. Its small footprint allows for a minimal impact on the overall design size, thereby enabling sleek and compact product designs.

Key Features:

  • Low On-Resistance: The device boasts a low on-resistance (RON), which translates to reduced power loss and improved efficiency during operation.
  • Input Voltage Range: The IC supports a wide input voltage range, making it versatile for different power supply requirements.
  • High Current Capability: It is capable of handling high current loads, ensuring reliable performance under various operating conditions.
  • Load Switching: The ADP197ACBZ-R7 includes an integrated load switch, providing a simple and efficient way to control power distribution to specific circuit sections.
  • Protection Features: The device incorporates multiple protection features such as over-current protection, thermal shutdown, and under-voltage lockout, enhancing the safety and longevity of the end application.
  • Low Quiescent Current: It exhibits a low quiescent current, which is crucial for battery-powered devices, helping to maximize battery life.

The ADP197ACBZ-R7 is a testament to Analog Devices Inc.'s commitment to delivering high-quality and reliable power management solutions. Its integration into an electronic system ensures efficient power usage, safeguarding against power-related issues while also contributing to the overall performance and stability of the device. With the WLCSP6 packaging, designers can take advantage of the space-saving benefits without compromising on power management capabilities.

Whether you are developing a new product or looking to enhance an existing one, the ADP197ACBZ-R7 from Analog Devices Inc. offers a compact, efficient, and reliable solution for your power management needs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1409 $51.3816
57+ $1.7567 $100.1319
89+ $1.7018 $151.4602
122+ $1.6469 $200.9218
158+ $1.5920 $251.5360
211+ $1.4273 $301.1603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,759 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess