Analog Devices Inc. ADP2108ACBZ-1.2-R7 Overview
The ADP2108ACBZ-1.2-R7 is a high-performance, low-quiescent-current step-down dc-to-dc converter manufactured by Analog Devices Inc., a leader in the semiconductor industry. This efficient power management integrated circuit is designed to convert a higher voltage input to a lower voltage output with a fixed output voltage of 1.2V. The device is packaged in a compact 6-lead WLCSP (Wafer Level Chip Scale Package), making it an excellent choice for space-constrained applications.
Key Features
- Output Voltage: Fixed 1.2V output, suitable for a variety of low voltage applications.
- High Efficiency: Capable of up to 95% power efficiency, minimizing energy loss and heat generation.
- Low Quiescent Current: Ideal for battery-powered devices, with a low quiescent current that extends battery life.
- Input Voltage Range: Operates over a wide input voltage range from 2.3V to 5.5V, accommodating various power sources.
- Output Current: Delivers up to 600mA of continuous output current, sufficient for a broad range of electronic devices.
- Packaging: The 6-lead WLCSP package is optimal for portable and space-sensitive designs.
- Frequency Synchronization: Features a fixed 1.2MHz switching frequency, which allows for small external components and synchronization to an external clock.
Applications
The ADP2108ACBZ-1.2-R7 is versatile and can be used in a wide array of applications, such as:
- Mobile Phones
- Portable Media Players
- Digital Cameras
- Wireless LAN Devices
- GPS Receivers
- Other Portable and Battery-Powered Devices
Reliability and Performance
Analog Devices Inc. is known for its commitment to quality and reliability, and the ADP2108ACBZ-1.2-R7 is no exception. It is designed to meet the stringent requirements of portable applications, ensuring stable performance over a wide range of temperatures and operating conditions.
Whether you are developing a new portable device or optimizing the power efficiency of an existing product, the ADP2108ACBZ-1.2-R7 offers a compact, efficient, and reliable solution for your power conversion needs.