EN
  • EN
  • DE

ADP2119ACPZ-1.5-R7

Part No ADP2119ACPZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators | IC REG BUCK 1.5V 2A 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Output Current 2A
Switching Frequency 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Family Part Number ADP2119
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141216-ADP2119ACPZ-1.5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP2119ACPZ-1.5-R7 CAD Model

Description

ADP2119ACPZ-1.5-R7 - Analog Devices Inc.

The ADP2119ACPZ-1.5-R7 is a high-performance, synchronous, step-down DC-to-DC regulator from the renowned manufacturer Analog Devices Inc. This versatile component is designed to deliver a fixed output voltage of 1.5V, with an input voltage range of 2.3V to 5.5V, making it an ideal solution for a wide range of power management applications.

Key Features:

  • Output Voltage: Fixed at 1.5V for precise voltage regulation.
  • Input Voltage Range: 2.3V to 5.5V, accommodating various power sources.
  • High Efficiency: Synchronous operation provides excellent power conversion efficiency.
  • Output Current: Capable of delivering up to 2A of continuous output current.
  • Package: Compact 16-lead LFCSP (3x3mm) package, suitable for space-constrained applications.
  • Frequency Synchronization: Ability to synchronize to an external clock to manage system noise and electromagnetic interference (EMI).
  • Protection Features: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure safe operation.
  • Low Shutdown Current: Helps to conserve power when the device is not in active use.

Applications:

The ADP2119ACPZ-1.5-R7 is suitable for a broad range of applications where efficient power conversion is essential. These applications include:

  • Point of Load (POL) power supplies
  • Networking and communication equipment
  • Portable and battery-powered devices
  • Industrial and instrumentation systems
  • Medical devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADP2119ACPZ-1.5-R7 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and durability.

For detailed specifications, technical documentation, and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess