EN
  • EN
  • DE

ADP2121ACBZ-1.82R7

Part No ADP2121ACBZ-1.82R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.82V 0.6A 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.82V
Output Current 600mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-WLCSP
Win Source Part Number 1015053-ADP2121ACBZ-1.82R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2121ACBZ-1.82R7 CAD Model

Description

ADP2121ACBZ-1.82R7 Step-Down DC-to-DC Regulator

The ADP2121ACBZ-1.82R7 is a high-performance, synchronous, step-down DC-to-DC regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 1.82V from a wide input voltage range. This compact and efficient power solution is suitable for a variety of applications, including portable devices, telecommunications, and networking equipment.

Key Features:

  • Fixed Output Voltage: The device provides a stable 1.82V output voltage, which is crucial for powering sensitive electronic components that require precise voltage levels.
  • High Efficiency: With synchronous rectification, the ADP2121ACBZ-1.82R7 achieves high efficiency, minimizing heat generation and improving battery life in portable applications.
  • Wide Input Voltage Range: The regulator operates over a broad input voltage range, accommodating various supply voltages and ensuring flexibility across different system designs.
  • Compact Package: Housed in a compact, 6-lead WLCSP (Wafer Level Chip Scale Package), the device saves valuable board space and is ideal for space-constrained applications.
  • Protection Features: The ADP2121ACBZ-1.82R7 includes over-current protection and thermal shutdown, enhancing system reliability and safeguarding against damage from abnormal operating conditions.

Applications:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Point-of-load (POL) conversions
  • Low-power FPGAs, DSPs, and ASICs

The ADP2121ACBZ-1.82R7 from Analog Devices Inc. is a robust power management solution that combines performance, efficiency, and compactness. Its fixed output voltage, high efficiency, and comprehensive protection features make it an excellent choice for designers looking to optimize power in their next-generation electronic systems. Whether it's for portable consumer electronics or sophisticated networking hardware, the ADP2121ACBZ-1.82R7 is engineered to meet the rigorous demands of modern electronic devices.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess