EN
  • EN
  • DE

SPX1117M3-3-3-TR

Part No SPX1117M3-3-3-TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192451-SPX1117M3-3-3-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1117M3-3-3-TR CAD Model

Description

The SPX1117M3-3.3/TR is a low dropout (LDO) positive voltage regulator manufactured by Exar Corporation. It delivers a stable 3.3V output and is designed for use in various electronic applications where efficient and regulated power is required. The '/TR' suffix indicates that the component is supplied in Tape and Reel packaging for automated assembly processes. This regulator is known for its low dropout voltage, overcurrent protection, and thermal shutdown features.

Applications

  • Post Regulation for Switching Power Supplies: Provides a clean and stable 3.3V output after a switching regulator stage.
  • Microcontroller Power Supply: Powers microcontrollers requiring a 3.3V supply voltage.
  • FPGA Power Supply: Supplies power to Field-Programmable Gate Arrays (FPGAs) that operate at 3.3V.
  • Networking Equipment: Used in routers, switches, and other networking devices to provide a stable 3.3V rail.
  • Battery-Powered Devices: Efficiently regulates voltage in portable devices, extending battery life.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between the input and output, maximizing efficiency.
  • Fixed Output Voltage: Provides a stable and precise 3.3V output voltage without the need for external adjustments.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit, preventing damage from overheating.
  • Short Circuit Protection: Protects the regulator from damage in the event of a short circuit condition on the output.
  • Stable with Ceramic Output Capacitors: Designed to work with low-ESR ceramic capacitors, minimizing output noise and ripple.
  • Tape and Reel Packaging: Supplied in tape and reel format for automated assembly.

Benefits

  • Improved System Efficiency: Low dropout voltage minimizes power dissipation and increases overall efficiency.
  • Enhanced Reliability: Built-in protection features safeguard against common electrical faults, extending the lifespan of the regulator and the connected devices.
  • Simplified Design: Fixed output voltage and stability with ceramic capacitors reduce design complexity and component count.
  • Precise Voltage Regulation: Ensures consistent performance and accuracy of the powered devices.
  • Suitable for Automated Assembly: Tape and reel packaging facilitates efficient manufacturing processes.

Additional Details

The SPX1117M3-3.3/TR is designed to operate over a wide temperature range, making it suitable for various industrial and commercial applications. It typically requires input and output capacitors for stable operation. The M3 package is a surface-mount package.

The device is lead-free and RoHS compliant. Consult the datasheet for specific operating conditions, recommended component values, and thermal considerations.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1317 $57.9480
1,065+ $0.1086 $115.6590
1,650+ $0.1051 $173.4150
2,275+ $0.1016 $231.1400
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess