EN
  • EN
  • DE

ADP2125BCDZ-1.26R7

Part No ADP2125BCDZ-1.26R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.26V 0.5A SYNC 6BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.1V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.26V
Output Current 500mA
Frequency - Switching 5.52MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package Die
Win Source Part Number 114568-ADP2125BCDZ-1.26R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2125BCDZ-1.26R7 CAD Model

Description

ADP2125BCDZ-1.26R7 - High-Performance, Synchronous Step-Down DC-DC Regulator

The ADP2125BCDZ-1.26R7 is a cutting-edge, synchronous step-down DC-DC regulator from the renowned manufacturer Analog Devices Inc. Designed to deliver high efficiency and performance, this regulator is an ideal solution for powering a wide range of applications, including portable devices, networking equipment, and embedded systems.

With an input voltage range of 2.3V to 5.5V, the ADP2125BCDZ-1.26R7 is versatile and can operate from a variety of power sources. The device provides a fixed output voltage of 1.26V, ensuring a stable and consistent power supply for sensitive electronic components. The regulator supports a maximum load current of up to 1.2A, making it suitable for moderate to high power applications.

The ADP2125BCDZ-1.26R7 is designed with a high switching frequency of 3 MHz, which allows for the use of small external components, such as inductors and capacitors. This results in a compact power solution that saves valuable board space in space-constrained applications.

One of the key features of this regulator is its high efficiency, which is achieved through the use of synchronous rectification and a low quiescent current. This not only extends battery life in portable applications but also reduces thermal issues, enhancing system reliability.

The device is equipped with a range of protection features to safeguard the system against abnormal operating conditions. These include over-current protection (OCP), under-voltage lockout (UVLO), thermal shutdown (TSD), and short-circuit protection (SCP). Additionally, the ADP2125BCDZ-1.26R7 offers a power good (PG) flag, which provides a status signal to indicate when the output voltage is within regulation.

Available in a compact 8-lead LFCSP (Lead Frame Chip Scale Package), the ADP2125BCDZ-1.26R7 is designed for easy integration into various circuit designs. This package is not only space-efficient but also provides excellent thermal performance, ensuring the device operates within its specified temperature range.

Overall, the ADP2125BCDZ-1.26R7 from Analog Devices Inc. is a reliable and efficient solution for designers looking to optimize power management in their electronic systems. Its combination of performance, small footprint, and protective features make it a top choice for modern, power-sensitive applications.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0009 $60.0540
145+ $0.8214 $119.1030
220+ $0.7957 $175.0540
300+ $0.7701 $231.0300
390+ $0.7443 $290.2770
520+ $0.6674 $347.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess