EN
  • EN
  • DE

ADP2138ACBZ-2.5-R7

Part No ADP2138ACBZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Compact, 800 mA, 3 MHz, Step-Down DC-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 2.5V
Output Current 800mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-UFBGA, WLCSP
Manufacturer Package 6-WLCSP (1.03x1.50)
Win Source Part Number 1141224-ADP2138ACBZ-2.5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2138
Introduction Date January 26, 2011
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2138ACBZ-2.5-R7 CAD Model

Description

ADP2138ACBZ-2.5-R7 - Analog Devices Inc.

The ADP2138ACBZ-2.5-R7 is a high-efficiency, low-quiescent-current step-down dc-to-dc converter manufactured by Analog Devices Inc., a leader in high-performance semiconductors. Designed for a variety of applications, this component is particularly suited for portable and battery-powered systems where energy efficiency and compactness are critical.

Key Features

  • Output Voltage: Fixed at 2.5V, providing a stable voltage for consistent operation.
  • High Efficiency: Up to 95% efficiency, ensuring minimal power loss during conversion and longer battery life for portable applications.
  • Low Quiescent Current: Ideal for battery-powered applications, the low quiescent current extends battery life when the device is in standby mode.
  • Package Type: Comes in a compact 6-lead WLCSP (Wafer Level Chip Scale Package), saving valuable board space.
  • Input Voltage Range: Operates over a wide input voltage range from 2.3V to 5.5V, accommodating various power sources and battery chemistries.
  • High-Switching Frequency: Features a 3 MHz fixed switching frequency, which allows for the use of small external components, reducing the overall solution size.
  • Current Mode Control: Provides fast transient response and cycle-by-cycle current limiting for reliable operation.
  • Thermal Overload Protection: Enhances the reliability of the device by preventing overheating and potential damage.
  • Integrated Synchronous Rectifier: Eliminates the need for an external diode and reduces conduction losses, further improving efficiency.

Applications

The ADP2138ACBZ-2.5-R7 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • Personal media players and audio devices
  • Digital cameras and video equipment
  • Medical and healthcare devices
  • GPS and navigation systems

In conclusion, the ADP2138ACBZ-2.5-R7 from Analog Devices Inc. is a robust and efficient solution for power management in compact, portable devices. Its high efficiency, low quiescent current, and small form factor make it an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,475 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess