EN
  • EN
  • DE

ADP2303ARDZ-3.3-R7

Part No ADP2303ARDZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name ADP2303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP2303ARDZ-3.3-R7DKR, ADP2303ARDZ33R7, ADP2303ARDZ-3.3-R7CT, ADP2303ARDZ-3.3-R7-ND, ADP2303ARDZ-3.3-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910666-ADP2303ARDZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP2303ARDZ-3.3-R7 CAD Model

Description

ADP2303ARDZ-3.3-R7 Step-Down DC-to-DC Regulator

The ADP2303ARDZ-3.3-R7 is a high-performance, integrated DC-to-DC regulator module from Analog Devices Inc., designed to deliver a fixed output voltage of 3.3V. This efficient device is a part of the ADP230x series, which are known for their robustness and reliability in providing stable power supply solutions across a wide range of applications.

With its input voltage range of 3.15V to 20V, the ADP2303ARDZ-3.3-R7 can accommodate various power sources, making it highly versatile for different system designs. This feature is particularly useful for applications that experience fluctuations in the power supply, ensuring that the output remains consistent and reliable.

The ADP2303ARDZ-3.3-R7 is capable of delivering up to 3A of continuous output current, which makes it suitable for powering medium to high-power devices. Its high efficiency is achieved through the use of a current-mode, fixed frequency PWM control scheme, which also aids in reducing the external component count and simplifying the circuit design.

Thermal performance is a critical aspect of any power regulator, and the ADP2303ARDZ-3.3-R7 addresses this with its thermal overload protection. The device is also equipped with short-circuit protection and an under-voltage lockout, which enhances the safety and durability of the end application by preventing damage from abnormal operating conditions.

For ease of integration, the ADP2303ARDZ-3.3-R7 comes in a compact 16-lead SOIC package with an exposed pad for improved thermal dissipation. This package is designed to be soldered directly onto a printed circuit board, which is space-efficient and ideal for size-constrained applications.

Whether you're designing consumer electronics, communication devices, or industrial systems, the ADP2303ARDZ-3.3-R7 from Analog Devices Inc. offers a reliable and efficient solution for your power regulation needs. With its fixed 3.3V output, robust protection features, and compact form factor, this regulator is an excellent choice for ensuring stable operation in a variety of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4302 $53.1624
28+ $3.6350 $101.7800
43+ $3.5214 $151.4202
59+ $3.4078 $201.0602
76+ $3.2943 $250.3668
102+ $2.9535 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,706 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess