EN
  • EN
  • DE

ADP2311ACPZ-1-R7

Part No ADP2311ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A DL 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.6V
Output Voltage MAX 18V
Output Current 1A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 768016-ADP2311ACPZ-1-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2311
Introduction Date March 27, 2014
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP2311ACPZ-1-R7 CAD Model

Description

ADP2311ACPZ-1-R7: High-Performance, Step-Down DC-to-DC Converter

The ADP2311ACPZ-1-R7 is a state-of-the-art, integrated step-down DC-to-DC converter from the renowned manufacturer Analog Devices Inc. This compact, high-efficiency power solution is designed to meet the rigorous demands of modern electronic devices, offering a versatile voltage regulation system for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The device provides a flexible output voltage range, which can be adjusted to meet the needs of various applications.
  • High Efficiency: With its advanced design, the ADP2311ACPZ-1-R7 achieves high efficiency, reducing power loss and improving overall system performance.
  • Integrated Switches: The converter includes high-side and low-side MOSFET switches, which facilitate a compact design and simplify the power supply layout.
  • Current Mode Control: This feature provides fast transient response and excellent loop stability, ensuring reliable operation under varying load conditions.
  • Thermal Protection: The device includes thermal overload protection, safeguarding it against damage from overheating.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADP2311ACPZ-1-R7 is ideal for space-constrained applications.

Applications

The ADP2311ACPZ-1-R7 is suitable for a diverse range of applications, including:

  • Communications Infrastructure
  • Networking and Servers
  • Industrial and Instrumentation Systems
  • Consumer Electronics

Product Specifications

Parameter Value
Input Voltage Range 4.5V to 20V
Output Voltage Range 0.6V to 0.9 × Vin
Maximum Output Current 1.2A
Switching Frequency 500 kHz to 1.4 MHz (Adjustable)
Package Type LFCSP

With its robust feature set, the ADP2311ACPZ-1-R7 from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0241 $60.1205
11+ $9.8659 $108.5249
16+ $9.5576 $152.9216
22+ $9.2493 $203.4846
28+ $8.9410 $250.3480
38+ $8.0161 $304.6118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess