EN
  • EN
  • DE

ADP2311ACPZ-3-R7

Part No ADP2311ACPZ-3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A DL 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A 24-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADP2311
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP2311ACPZ-3-R7CT, ADP2311ACPZ-3-R7TR, ADP2311ACPZ-3-R7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910669-ADP2311ACPZ-3-R7
Ultra Librarian 3D Model Ultra Librarian ADP2311ACPZ-3-R7 CAD Model

Description

Analog Devices Inc. ADP2311ACPZ-3-R7 Overview

The ADP2311ACPZ-3-R7 is a high-performance, integrated step-down DC-to-DC converter from Analog Devices Inc., a renowned leader in the semiconductor industry. This efficient power management IC is designed to meet the rigorous demands of a wide range of applications, including communications infrastructure, industrial systems, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The device provides a flexible solution with an adjustable output voltage range, ensuring compatibility with various downstream components.
  • High Efficiency: With its advanced design, the ADP2311ACPZ-3-R7 offers high efficiency, which minimizes power loss and heat generation, leading to a more reliable and sustainable product operation.
  • Integrated Switches: The inclusion of internal power switches helps to reduce the bill of materials and simplifies the design process, making it easier to integrate into a wide array of applications.
  • Thermal Overload Protection: The device is equipped with built-in thermal overload protection, safeguarding it against damage from overheating.
  • Current Mode Control: Current mode control provides excellent transient response and cycle-by-cycle current limiting, which enhances the overall stability and performance of the power supply.
  • Compact Package: The ADP2311ACPZ-3-R7 is available in a compact LFCSP package, making it suitable for space-constrained applications.

Applications

The versatility of the ADP2311ACPZ-3-R7 makes it an ideal choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Industrial and automation systems
  • Medical devices
  • Consumer electronics

With its combination of high efficiency, adjustable output, and compact design, the ADP2311ACPZ-3-R7 from Analog Devices Inc. is a robust solution for designers looking to enhance the performance and reliability of their power management systems.

Product availability and additional details can be found on the Analog Devices Inc. website or by contacting authorized distributors. This component is designed to meet the stringent quality standards that customers have come to expect from Analog Devices Inc., ensuring both performance and longevity in the field.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess