EN
  • EN
  • DE

ADP2503ACPZ-4.2-R7

Part No ADP2503ACPZ-4.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 4.2V 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Buck-Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 600mA 10-VFDFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name ADP2503
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP2503ACPZ42R7, ADP2503ACPZ-4.2-R7TR, ADP2503ACPZ-4.2-R7DKR, ADP2503ACPZ-4.2-R7CT, ADP2503ACPZ-4.2-R7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910676-ADP2503ACPZ-4.2-R7
Ultra Librarian 3D Model Ultra Librarian ADP2503ACPZ-4.2-R7 CAD Model

Description

The ADP2503ACPZ-4.2-R7 is a high-efficiency, low-quiescent-current step-up/step-down dc-to-dc converter designed by the renowned manufacturer Analog Devices Inc. This versatile component is part of their power management integrated circuits category, offering an optimal solution for battery-powered applications that require efficient voltage regulation across varying load conditions.

Key Features:

  • Input Voltage Range: The device supports an input voltage range from 2.3V to 5.5V, making it suitable for a wide array of single-cell Li-Ion or dual-cell alkaline/NiMH applications.
  • Fixed Output Voltage: The ADP2503ACPZ-4.2-R7 provides a fixed output voltage of 4.2V, which is ideal for consistent power supply needs.
  • High Efficiency: With up to 95% conversion efficiency, this converter ensures maximum battery life and minimal heat generation.
  • Current Capability: It can deliver up to 600mA of output current at 3.3V in step-down mode and 500mA in step-up mode, catering to a variety of power requirements.
  • Package: The device comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management.
  • Low Quiescent Current: The converter maintains a low quiescent current of only 34μA, significantly reducing power consumption when in standby mode.
  • Integrated Synchronous Rectifier: This feature minimizes the need for external diodes, simplifying design and further improving efficiency.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, thermal overload protection, and short-circuit protection, ensuring the safety and reliability of your application.

Applications:

The ADP2503ACPZ-4.2-R7 is particularly well-suited for portable electronic devices such as smartphones, wireless headsets, digital cameras, and GPS units. Its high efficiency and low power consumption make it an excellent choice for any application where battery life is critical.

Analog Devices Inc. is known for its commitment to high-quality and reliable components, and the ADP2503ACPZ-4.2-R7 is no exception. This dc-to-dc converter represents a robust power management solution that combines performance, compact design, and protective features in one package, making it a top pick for designers and engineers in the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4763 $59.0971
41+ $2.8524 $116.9484
63+ $2.7634 $174.0942
87+ $2.6742 $232.6554
112+ $2.5850 $289.5200
150+ $2.3176 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess